EN
  • EN
  • DE

RT8009-25PJ5

Part No RT8009-25PJ5
Manufacturer Richtek USA Inc.
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description 1.25MHz, 600mA, High Efficiency PWM Step-Down DC/DC Converter
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Richtek USA Inc.
Category Integrated Circuits(ICs)
Family PMIC - Voltage Regulators - DC DC Switching Regulators
Win Source Part Number 184127-RT8009-25PJ5
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian RT8009-25PJ5 CAD Model

Description

The RT8009-25PJ5 is a high-efficiency, step-down (buck) DC-DC converter from Richtek USA Inc. It is specifically designed to provide a regulated 2.5V output voltage, making it suitable for powering various digital and analog circuits. This converter is optimized for portable applications, battery-operated devices, and point-of-load regulation in distributed power systems.

Applications:

  • Portable electronics: Powering microprocessors, memory, and other components in smartphones, tablets, and laptops.
  • Battery-powered devices: Ideal for use in cordless tools, medical devices, and remote sensors requiring a 2.5V supply.
  • Point-of-load (POL) regulation: Providing local 2.5V voltage regulation in distributed power architectures.
  • Networking equipment: Used in routers, modems, and other communication devices requiring a 2.5V rail.
  • Embedded systems: Suitable for powering microcontrollers, sensors, and other components in industrial control systems.

Features:

  • High efficiency: Minimizes power losses, extending battery life in portable applications.
  • Wide input voltage range: Accommodates a variety of power sources and battery voltages.
  • Fixed output voltage: Provides a stable and accurate 2.5V output.
  • Current mode PWM control: Offers excellent transient response and stable operation under varying load conditions.
  • Internal compensation: Simplifies the design process and reduces the number of external components required.
  • Short-circuit protection: Protects the converter and the load from damage in the event of a short circuit.
  • Over-temperature protection: Prevents overheating and ensures reliable operation even under demanding conditions.
  • Compact package: Saves valuable board space and allows for smaller system designs.

Benefits:

  • Extended battery life: High efficiency minimizes power consumption, resulting in longer run times for battery-powered devices.
  • Reduced system cost: Integrated features and a small package contribute to lower overall system costs.
  • Simplified design: Internal compensation and other features make the design process easier and faster.
  • Improved reliability: Built-in protection features ensure reliable operation and prevent damage to the converter and connected components.
  • Stable and accurate power supply: Provides a consistent and reliable 2.5V supply for sensitive electronic components.

Additional Details:

The RT8009-25PJ5 uses a high switching frequency, which allows for the use of smaller external components such as inductors and capacitors. This contributes to the overall compact size of the solution. The datasheet from Richtek provides comprehensive details on the electrical characteristics, thermal performance, and recommended application circuits. Proper layout techniques and component selection are crucial for achieving optimal performance and ensuring reliable operation. Consult the datasheet for specific recommendations.

You May Also Be Interested in

Monolithic Power Systems Inc.
IC REG BUCK ADJ 6A 14QFN
Lowest to $1.1642
Texas Instruments
IC REG BUCK ADJ 3A SOT23-6
Lowest to $1.1642
Analog Devices Inc.
IC REG BUCK 3.3V 1.2A 12TDFN
Lowest to $5.8647
Texas Instruments
IC REG BUCK ADJ 3A SOT583
Lowest to $1.0274
Texas Instruments
IC REG BUCK ADJ 2A SOT583
Lowest to $1.3098
Analog Devices Inc.
IC REG BUCK ADJ 15A 36LQFN
Lowest to $130.0000
Texas Instruments
IC REG BUCK ADJ 2A SOT23
Lowest to $0.2329
Maxim Integrated
MAXM15062AMB+ Analog Devices / Maxim Integrated Switching Voltage Regulators For MAXM17901: 4.5V to 24V Input, 3.3V, datasheet, inventory, & pricing.
Lowest to $14.5523
Analog Devices Inc.
IC REG BST FLYBACK ADJ 1.1A 8DFN
Lowest to $6.4030

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess