EN
  • EN
  • DE

RT8057AGQW(2)

Part No RT8057AGQW(2)
Manufacturer Richtek USA Inc.
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Richtek USA Inc.
Category Integrated Circuits(ICs)
Family PMIC - Voltage Regulators - DC DC Switching Regulators
Win Source Part Number 184156-RT8057AGQW(2)
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian RT8057AGQW(2) CAD Model

Description

The RT8057AGQW(2) is a highly integrated, synchronous step-down DC-DC converter manufactured by Richtek. It is designed for applications demanding high efficiency, compact size, and robust performance, particularly in portable devices and power management systems. This converter incorporates internal power MOSFETs and employs advanced control schemes to achieve optimal power conversion across a wide range of operating conditions. The ‘(2)’ likely denotes a specific revision or variant of the RT8057AGQW.

Applications:

  • Portable Devices: Smartphones, tablets, and handheld devices.
  • Solid State Drives (SSDs): Power management for SSD controllers and memory.
  • Wireless Modules: Powering Wi-Fi, Bluetooth, and other wireless communication modules.
  • Wearable Devices: Smartwatches, fitness trackers, and other wearable electronics.
  • Point of Load (POL) Converters: Providing regulated power to specific components on a circuit board.

Features:

  • High Efficiency: Achieves high efficiency through synchronous rectification and optimized control algorithms.
  • Integrated Power MOSFETs: Reduces external component count and simplifies PCB layout.
  • Wide Input Voltage Range: Operates over a broad input voltage range, accommodating various power sources.
  • Adjustable Output Voltage: Enables precise adjustment of the output voltage to meet specific application requirements.
  • Current Limit Protection: Protects the converter and the load from overcurrent conditions.
  • Short-Circuit Protection: Provides robust protection against short-circuit events.
  • Over-Temperature Protection (OTP): Shuts down the converter in case of overheating to prevent damage.
  • Enable/Disable Control: Allows for easy power sequencing and system control.
  • Compact Package: Available in a small form factor package, saving valuable board space.

Benefits:

  • Extended Battery Life: High efficiency minimizes power losses and extends battery runtime in portable devices.
  • Simplified Design: Integrated components reduce the complexity of the power supply design.
  • Robust Protection: Comprehensive protection features ensure reliable operation under various fault conditions.
  • Flexible Output Voltage: Adjustable output voltage enables the converter to be used in a wide range of applications.
  • Small Footprint: Compact package allows for use in space-constrained applications.
  • Improved Thermal Performance: Optimized thermal design ensures efficient heat dissipation.

Additional Details:

The RT8057AGQW(2) utilizes a constant-on-time (COT) control scheme to provide fast transient response and stable operation. It also incorporates a soft-start function to limit inrush current during startup. The device is available in a thermally enhanced package to provide excellent thermal performance. The RT8057AGQW(2) is an ideal solution for a wide range of applications requiring high efficiency, compact size, and robust performance. The specific differences implied by the '(2)' suffix would likely be related to minor performance improvements, process changes, or feature enhancements compared to the original RT8057AGQW.

You May Also Be Interested in

Texas Instruments
6V INPUT, 30A PARALLELABLE SYNCH
Lowest to $20.3732
Texas Instruments
IC REG BUCK ADJ 2.5A 12WSON
Lowest to $29.3234
Analog Devices Inc.
IC REG BUCK 3.3V 1.2A 12TDFN
Lowest to $5.8647
Analog Devices Inc.
IC REG BOOST ADJ 20MA 8DFN
Lowest to $6.4030
Maxim Integrated
MAX20039BATPB/VY+ Analog Devices / Maxim Integrated Switching Voltage Regulators HV Buck Boost for Vo9V and Fsw 200kHz t datasheet, inventory, & pricing.
Need more? Email Us
Analog Devices Inc.
IC REG BUCK ADJ 1A 16MSOP
Lowest to $8.7314
Texas Instruments
IC REG BUCK ADJ 2A SOT583
Lowest to $1.3098
Texas Instruments
IC REG BUCK PROG 600MA 6DSBGA
Lowest to $1.8918
Analog Devices Inc.
IC REG BUCK ADJ 6A 24QFN
Lowest to $15.1344

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP

Pricing & Ordering

Quantity Unit Price Ext. Price
335+ $0.1742 $58.3570
810+ $0.1430 $115.8300
1,255+ $0.1385 $173.8175
1,725+ $0.1340 $231.1500
2,230+ $0.1296 $289.0080
2,985+ $0.1162 $346.8570
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,202 pieces
MOQ: 335 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess