EN
  • EN
  • DE

RT8058PQW

Part No RT8058PQW
Manufacturer Richtek USA Inc.
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Richtek USA Inc.
Category Integrated Circuits(ICs)
Family PMIC - Voltage Regulators - DC DC Switching Regulators
Win Source Part Number 184157-RT8058PQW
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian RT8058PQW CAD Model

Description

The RT8058PQW is a synchronous step-down DC-DC converter IC manufactured by Richtek. This converter is designed for high-efficiency power conversion in a variety of applications, particularly those requiring a compact and reliable solution. Integrating power MOSFETs and utilizing advanced control techniques, the RT8058PQW provides stable and efficient power delivery across a wide range of operating conditions.

Applications:

  • Portable Electronics: Smartphones, tablets, and handheld devices.
  • Wearable Devices: Smartwatches, fitness trackers, and other wearable technology.
  • Wireless Modules: Powering Wi-Fi, Bluetooth, and other wireless communication modules.
  • Solid State Drives (SSDs): Used in SSD power management.
  • Point-of-Load (POL) Regulation: For precise voltage regulation of specific components.

Features:

  • High Efficiency: Optimized for high efficiency to maximize battery life in portable devices.
  • Integrated Power MOSFETs: Reduces external component count and simplifies PCB layout.
  • Wide Input Voltage Range: Supports a broad range of input voltages for versatile applications.
  • Adjustable Output Voltage: Allows for precise voltage adjustments to meet specific needs.
  • Current Limit Protection: Protects the device and load from overcurrent conditions.
  • Short-Circuit Protection: Provides protection against short-circuit events.
  • Over-Temperature Protection (OTP): Shuts down the device if the temperature exceeds a safe limit.
  • Enable/Disable Control: Offers easy power sequencing and system control.
  • Compact Package: Space-saving package for use in small form-factor devices.

Benefits:

  • Extended Battery Life: High efficiency minimizes power losses and extends battery runtime.
  • Simplified Design: Integrated MOSFETs and compact package simplify design and reduce board space.
  • Robust Protection: Comprehensive protection features ensure reliable operation under various conditions.
  • Flexible Output Voltage: Adjustable output voltage allows for use in a wide range of applications.
  • Compact Size: Small package enables use in space-constrained applications.
  • Stable Operation: Provides stable and reliable power delivery.

Additional Details:

The RT8058PQW utilizes advanced control schemes for fast transient response and stable operation. It also features a soft-start function to limit inrush current during startup. It's designed with thermal considerations in mind, often utilizing a package that enhances heat dissipation. The device is ideal for applications requiring efficient power conversion, a small form factor, and reliable performance. Further details regarding specific voltage and current ratings, switching frequencies, and thermal characteristics can be found in the product datasheet.

You May Also Be Interested in

Analog Devices Inc.
IC REG BUCK ADJ 6A 24QFN
Lowest to $15.1344
Texas Instruments
SYNCHRONOUS BUCK CONVERTER
Lowest to $13.0971
Monolithic Power Systems Inc.
IC REG BUCK ADJ 6A 14QFN
Lowest to $1.1642
Texas Instruments
IC REG BUCK ADJ 25A 24WQFN
Need more? Email Us
Texas Instruments
6V INPUT, 30A PARALLELABLE SYNCH
Lowest to $20.3732
Analog Devices Inc.
IC REG BUCK BST ADJ/3V 22FC2QFN
Lowest to $8.1493
Texas Instruments
IC REG BUCK ADJ 2A SOT23
Lowest to $0.2329
Analog Devices Inc.
IC REG BST CHRG PUMP ADJ 20TSSOP
Lowest to $14.5523
Texas Instruments
IC REG BUCK ADJ 3A SOT583
Lowest to $1.0274

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
90+ $0.6537 $58.8330
220+ $0.5359 $117.8980
335+ $0.5198 $174.1330
460+ $0.5024 $231.1040
595+ $0.4863 $289.3485
800+ $0.4354 $348.3200
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 16,232 pieces
MOQ: 90 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess