EN
  • EN
  • DE

RT8166BZQW

Part No RT8166BZQW
Manufacturer Richtek USA Inc.
Catalog HOT - SALES and EOL Components (Q - R)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Richtek USA Inc.
Win Source Part Number 300284-RT8166BZQW
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian RT8166BZQW CAD Model

Description

The RT8166B is a synchronous step-down DC-DC converter manufactured by Richtek. It is designed for high-efficiency, high-current applications, making it suitable for powering various electronic devices and systems. The converter integrates power MOSFETs to minimize external components and simplify the design process. The device also features various protection mechanisms to ensure reliable operation under different conditions.

Applications:

  • Notebook Computers: Core voltage regulation, memory power, and peripheral power.
  • Graphics Cards: GPU core voltage regulation and memory power.
  • Solid State Drives (SSDs): Powering the controller and flash memory.
  • Set-Top Boxes: Powering the processor and other components.
  • LCD Monitors and TVs: Supplying voltage to the panel and control circuitry.

Features:

  • High Efficiency: Synchronous rectification minimizes power loss.
  • Integrated Power MOSFETs: Reduces external component count and simplifies PCB layout.
  • Adjustable Output Voltage: Allows for flexible voltage settings.
  • Over-Current Protection (OCP): Protects the converter and load from excessive current.
  • Under-Voltage Protection (UVP): Prevents damage due to low input voltage.
  • Over-Temperature Protection (OTP): Shuts down the converter if it overheats.
  • Enable/Disable Control: Allows for power sequencing and system shutdown.
  • Wide Input Voltage Range: Operates with a broad range of input voltages.

Benefits:

  • Improved Energy Efficiency: Reduces power consumption and heat generation, leading to longer battery life and reduced operating costs.
  • Simplified Design: Integrated components reduce design complexity and BOM cost.
  • Enhanced Reliability: Protection features safeguard against damage from various fault conditions.
  • Flexibility: Adjustable output voltage allows for customization to specific application requirements.
  • Compact Solution: Small package size enables space-saving designs.

The RT8166B's combination of high efficiency, integrated features, and protection mechanisms makes it a suitable choice for a wide range of power management applications. Its adjustable output voltage and wide input voltage range provide flexibility in design, while its integrated MOSFETs simplify the layout and reduce the component count. The built-in protection features ensure reliable and safe operation.

You May Also Be Interested in

Infineon Technologies
Need more? Email Us
Qualcomm
Need more? Email Us
Sierra Wireless
Need more? Email Us
Yamaha
Need more? Email Us
Epson Electronics America Inc-Semiconductor Div
Need more? Email Us
Coilcraft
Lowest to $2.3539
Qualcomm
Need more? Email Us
Infineon Technologies
Need more? Email Us
Nortel Networks
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.4083 $56.3320
90+ $1.1556 $104.0040
135+ $1.1195 $151.1325
185+ $1.0833 $200.4105
240+ $1.0473 $251.3520
320+ $0.9389 $300.4480
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,430 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess