The RT8206M is a synchronous step-down DC-DC converter designed by Richtek USA Inc. primarily used to power core voltages in notebook computers and other portable applications. It features integrated high-side and low-side MOSFETs which contribute to its high efficiency and compact design. This regulator is designed to provide a stable and regulated voltage from a battery or adapter source.
Applications:
- Notebook Computers: Powering CPU Cores, Chipsets
- Mobile Devices
- Portable DVD Players
- LCD TV Power Supplies
- Distributed Power Systems
Features:
- High Efficiency: Achieved through synchronous rectification.
- Integrated MOSFETs: Reduces the need for external components.
- Adjustable Output Voltage: Configurable via external feedback resistors.
- Overcurrent Protection: Limits output current to protect the device and load.
- Short-Circuit Protection: Shuts down the converter in case of a short circuit.
- Over-Voltage Protection (OVP): Protects the load from excessive output voltage.
- Under-Voltage Lockout (UVLO): Prevents operation with low input voltage.
- Thermal Shutdown Protection: Protects the IC from overheating.
- Enable Pin: Allows for external on/off control.
- Power Good Indicator: Provides a signal when the output voltage is within regulation.
Benefits:
- Extended Battery Life: High efficiency minimizes power consumption.
- Compact Design: Integrated components reduce board space.
- Reliable Operation: Comprehensive protection features enhance system reliability.
- Simplified System Design: Ease of use and minimal external components.
- Cost-Effective Power Solution: Combines performance and cost efficiency.
Additional Details:
The RT8206M typically operates with an input voltage range of 4.5V to 25V, and the output voltage is adjustable. Switching frequency is generally between 300kHz and 600kHz. It is usually packaged in a QFN (Quad Flat No-leads) package. Consult the datasheet for precise maximum output current ratings, thermal characteristics, and other specifications.