EN
  • EN
  • DE

RT8207GQW

Part No RT8207GQW
Manufacturer Richtek USA Inc.
Catalog PMIC - Voltage Regulators - Special Purpose
Description IC CTRLR DDR2/3 MEM PS 24WQFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Richtek USA Inc.
Packaging Reel - TR
Status Obsolete(EOL)
Applications Controller, DDR
Voltage - Input 2.5 V to 26 V
Number of Outputs 1
Output Voltage 0.75 V to 3.3 V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 24-WQFN (4x4)
Win Source Part Number 027569-RT8207GQW
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian RT8207GQW CAD Model

Description

The RT8207G is a synchronous step-down DC-DC converter manufactured by Richtek USA Inc. It is designed for applications requiring high efficiency and compact size, making it suitable for portable devices such as notebook computers. This converter utilizes integrated high-side and low-side MOSFETs to achieve synchronous rectification, which reduces power loss and improves overall efficiency.

Applications:

  • Notebook Computers: Powering CPU cores and other system components.
  • Portable DVD Players
  • LCD Monitors
  • Graphics Cards
  • Set-Top Boxes

Features:

  • High Efficiency: Synchronous rectification minimizes power dissipation.
  • Integrated MOSFETs: Internal high-side and low-side MOSFETs reduce component count and PCB area.
  • Adjustable Output Voltage: Allows flexible voltage settings via external feedback resistors.
  • Overcurrent Protection (OCP): Prevents damage to the device and load during overload conditions.
  • Short Circuit Protection (SCP): Provides protection against short circuits.
  • Over Voltage Protection (OVP): Protects the load from excessive output voltage.
  • Under Voltage Lockout (UVLO): Prevents operation with low input voltage.
  • Thermal Shutdown Protection (TSD): Protects the device from overheating.
  • Enable Control: Enables external control of the converter's operation.
  • Power Good Indicator: Signals when the output voltage is within the regulation range.

Benefits:

  • Improved Battery Life: High efficiency extends battery life in portable applications.
  • Reduced Board Space: Integrated MOSFETs and minimal external components save board space.
  • Enhanced System Reliability: Protection features ensure reliable operation.
  • Simplified Design: Easy to use with minimal external components.
  • Cost-Effective Solution: Provides a cost-effective power management solution.

Additional Details:

The RT8207G typically operates with an input voltage ranging from 4.5V to 25V. The switching frequency usually ranges from 300kHz to 600kHz. It is available in a QFN package, and the exact maximum output current and other detailed electrical specifications can be found in the device datasheet.

You May Also Be Interested in

Renesas Electronics America
VR13HC 2OUT/8PH DIGITAL CONTROLL
Lowest to $64.0299
National Semiconductor (TI)
SWITCHING CONTROLLER
Lowest to $2.6091
Maxim Integrated
IC REG LINEAR LOW NOISE PWR SUP
Lowest to $3.4454
Analog Devices Inc.
ASIL B MINI PMIC FOR CAMERA SENS
Lowest to $10.1866
Maxim Integrated
IC REG LINEAR SWITCHED CAP REG
Need more? Email Us
Infineon Technologies
IC REGULATOR PG-VQFN-56-901 / * Voltage Regulator IC Output
Lowest to $3.1012
ON Semiconductor
IC REG CONV MOBILE 5OUT 24QSOP
Lowest to $2.9614
Maxim Integrated
MAX8506 STEP-DWN DC-DC CONVERTER
Lowest to $4.9293
Maxim Integrated
FLASH MEMORY PROGRAMMING SUPPLY
Lowest to $5.8122

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
19+ $3.1039 $58.9741
46+ $2.5468 $117.1528
71+ $2.4672 $175.1712
97+ $2.3876 $231.5972
126+ $2.3081 $290.8206
168+ $2.0693 $347.6424
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,000 pieces
MOQ: 19 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess