EN
  • EN
  • DE

RT8800BPS

Part No RT8800BPS
Manufacturer Richtek USA Inc.
Catalog HOT - SALES and EOL Components (Q - R)
Description General Purpose 2/3-Phase PWM Controller for High-Density Power Supply
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Richtek USA Inc.
Win Source Part Number 300465-RT8800BPS
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian RT8800BPS CAD Model

Description

The RT8800BPS is a high-performance synchronous buck converter controller from Richtek USA Inc., designed for a wide range of applications requiring efficient and precise voltage regulation. This controller integrates advanced features to optimize performance, efficiency, and protection in demanding power supply systems. It is typically used in applications where a stable and efficient power source is crucial.

Applications:

  • Notebook Computers: Core voltage regulation for CPUs and GPUs.
  • Desktop Computers: Power supply for various components.
  • Graphics Cards: Providing stable power to high-performance GPUs.
  • Networking Equipment: Powering routers, switches, and other network devices.
  • Industrial Power Supplies: Suitable for a variety of industrial applications requiring precise voltage regulation.

Features:

  • Synchronous Buck Converter: High efficiency due to synchronous rectification.
  • Wide Input Voltage Range: Accommodates a broad range of input voltages.
  • Adjustable Output Voltage: Allows for flexible voltage regulation.
  • Over-Voltage Protection (OVP): Protects the load from excessive voltage.
  • Under-Voltage Protection (UVP): Prevents operation at dangerously low voltage levels.
  • Over-Current Protection (OCP): Limits the output current to prevent damage.
  • Short-Circuit Protection (SCP): Shuts down the converter in case of a short circuit.
  • Thermal Shutdown Protection (OTP): Protects the device from overheating.

Benefits:

  • High Efficiency: Reduces power loss and heat generation, leading to improved system efficiency.
  • Stable Output Voltage: Provides a consistent and reliable power supply to sensitive electronic components.
  • Robust Protection Features: Ensures safe and reliable operation under various fault conditions.
  • Flexibility: Adjustable output voltage and wide input voltage range allow for use in diverse applications.
  • Compact Design: Enables the creation of small and efficient power supply solutions.

Additional Details:

The RT8800BPS utilizes advanced control algorithms to achieve high efficiency and fast transient response. It supports various operating modes to optimize performance for different load conditions. The device is typically available in a small footprint package to minimize board space requirements.

Specifications often include but are not limited to input voltage range, output voltage range, switching frequency, and protection thresholds. Consult the datasheet for precise specifications relevant to your design needs. It's designed to be used with external MOSFETs for the high-side and low-side switches, allowing for flexible component selection to optimize performance for specific application requirements. The controller also integrates soft-start functionality to minimize inrush current during startup.

You May Also Be Interested in

Qualcomm
Need more? Email Us
AMCC
Lowest to $12.4155
Coilcraft
Lowest to $2.3539
Infineon Technologies
Need more? Email Us
Qualcomm
Need more? Email Us
Intel
Need more? Email Us
Infineon Technologies
Need more? Email Us
Sierra Wireless
Need more? Email Us
Epson Electronics America Inc-Semiconductor Div
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752

Pricing & Ordering

Quantity Unit Price Ext. Price
24+ $2.4359 $58.4616
58+ $1.9993 $115.9594
90+ $1.9369 $174.3210
124+ $1.8746 $232.4504
160+ $1.8122 $289.9520
214+ $1.6239 $347.5146
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,730 pieces
MOQ: 24 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess