EN
  • EN
  • DE

RT8813AGQW(Z00)

Part No RT8813AGQW(Z00)
Manufacturer Richtek USA Inc.
Catalog OEM Parts (O - R)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 982519-RT8813AGQW(Z00)
Categories OEM Parts(O-R)
Manufacturer Richtek USA Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian RT8813AGQW(Z00) CAD Model

Description

The RT8813AGQW(Z00) is a multi-phase synchronous buck controller manufactured by Richtek USA Inc. It is designed for CPU core power supply applications in notebook computers and other portable devices. This controller supports adaptive voltage positioning (AVP) and provides accurate voltage regulation, high efficiency, and robust protection features.

Applications

  • CPU Core Power Supplies
  • Notebook Computers
  • Portable Devices
  • Graphics Card Power Supplies
  • Voltage Regulators

Features

  • Multi-Phase Operation: Provides high current capability and reduces output ripple.
  • Adaptive Voltage Positioning (AVP): Optimizes voltage regulation for improved transient response.
  • Accurate Voltage Regulation: Ensures stable and precise power delivery.
  • High Efficiency: Minimizes power losses and extends battery life.
  • Over-Voltage Protection (OVP): Protects the load from excessive voltage.
  • Over-Current Protection (OCP): Prevents damage from excessive current.
  • Under-Voltage Protection (UVP): Shuts down the controller in case of low input voltage.
  • Thermal Shutdown Protection (OTP): Protects the controller from overheating.

Benefits

  • Improved CPU Performance: Accurate voltage regulation ensures stable and reliable CPU operation.
  • Extended Battery Life: High efficiency minimizes power losses, extending battery life in portable devices.
  • Enhanced System Reliability: Robust protection features prevent damage from fault conditions.
  • Simplified Circuit Design: Integrated features reduce the number of external components required.
  • Compact Design: Small package size allows for a smaller footprint in circuit designs.

Technical Specifications

The RT8813AGQW(Z00) supports multi-phase operation and provides accurate voltage regulation. It features adaptive voltage positioning (AVP) for improved transient response. The controller includes over-voltage protection (OVP), over-current protection (OCP), under-voltage protection (UVP), and thermal shutdown protection (OTP). It is available in a small QFN package. The operating temperature ranges from -40°C to +85°C. Detailed specifications include switching frequency, output voltage range, and protection thresholds.

This multi-phase synchronous buck controller is designed to provide high-performance and reliable power delivery for CPU core power supply applications. Its advanced features and robust protection mechanisms make it an excellent choice for notebook computers and other portable devices.

You May Also Be Interested in

Mean Well Enterprises Co., Ltd.
AC/DC CONVERTER 24V 960W / Enclosed AC DC Converters 1 Output 24V 90 ~ 264 VAC, 127 ~ 370 VDC Input
Need more? Email Us
Phoenix Contact
Retaining Bracket, 25MM Octal Pwr Relay;
Need more? Email Us
Panjit
Need more? Email Us
Omega Engineering
Double Junction Combination Electrodes;
Need more? Email Us
Thomas & Betts
Need more? Email Us
Taiyo Yuden
Saw Duplexer Cdma / W-cdma V 2520 Bal
Need more? Email Us
Omega Engineering
0 to 25 Mbar, Gauge, RS485, 1/4" Npt Male, M12, (-40 to 185 , F)
Need more? Email Us
Microchip Technology
Need more? Email Us
TE Connectivity
Receptacle Cover with Cable Stainless Steel
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166

Pricing & Ordering

Quantity Unit Price Ext. Price
60+ $0.9794 $58.7640
145+ $0.8039 $116.5655
225+ $0.7785 $175.1625
310+ $0.7542 $233.8020
400+ $0.7288 $291.5200
535+ $0.6537 $349.7295
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,190 pieces
MOQ: 60 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess