EN
  • EN
  • DE

RT9013A-15GY

Part No RT9013A-15GY
Manufacturer Richtek USA Inc.
Catalog PMIC - Voltage Regulators - Linear
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Richtek USA Inc.
Category Integrated Circuits(ICs)
Family PMIC - Voltage Regulators - Linear
Win Source Part Number 184339-RT9013A-15GY
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian RT9013A-15GY CAD Model

Description

The RT9013A-15GY is a high-performance, low-dropout (LDO) linear regulator manufactured by Richtek USA Inc. It is designed to provide a stable and accurate output voltage of 1.5V. The 'A' likely denotes an updated or slightly modified version of the RT9013 family. Its low dropout voltage makes it suitable for battery-powered applications where input voltage may fluctuate close to the desired output.

Applications:

  • Smartphones and mobile devices requiring 1.5V rail
  • Tablets and portable computers requiring 1.5V rail
  • Wireless communication devices needing regulated 1.5V power
  • Wearable electronics powered by batteries
  • Digital cameras and camcorders needing 1.5V rail
  • Power management for microcontrollers and low voltage DSPs operating at 1.5V
  • Post-regulation for switching power supplies

Features:

  • Low Dropout Voltage: Maintains stable 1.5V output even with low input voltage.
  • High Output Accuracy: Provides a precise 1.5V output voltage.
  • Low Quiescent Current: Minimizes battery drain in standby mode.
  • Over-Current Protection: Protects the regulator from excessive current draw.
  • Short-Circuit Protection: Shuts down the output during short circuits.
  • Thermal Shutdown Protection: Protects the regulator from overheating.
  • Enable/Disable Control: Allows external control of the regulator's on/off state.
  • Small Package Size: Available in compact packages for space-constrained designs.

Benefits:

  • Extended Battery Life: Low quiescent current improves battery life.
  • Improved System Reliability: Protection features prevent damage from faults.
  • Stable Output Voltage: Accurate 1.5V output ensures reliable operation of connected components.
  • Simplified Design: Requires few external components.
  • Reduced Power Consumption: High efficiency minimizes power dissipation.

Additional Details:

The RT9013A-15GY typically operates with an input voltage range slightly above the output voltage. The exact input voltage range, dropout voltage, and other detailed specifications can be found in the device's datasheet. The datasheet will also specify the recommended output capacitor for stable operation. The package type (GY) will determine the physical dimensions and thermal characteristics of the regulator. Always refer to the datasheet for the most accurate and up-to-date information.

You May Also Be Interested in

ON Semiconductor
IC REG LINEAR 1.5V 500MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-XDFN (1.2x1.2)
Need more? Email Us
Analog Devices Inc.
SP Amp Log Detector/Controller Single 5.5V 16-Pin LFCSP EP T/R
Lowest to $10.6120
Microchip Technology
IC REG LINEAR 5V 1A SOT23-5 / Linear Voltage Regulator IC Output
Need more? Email Us
Rohm Semiconductor
IC REG LIN 3.3V 500MA TO263-3F / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA TO-263-3F
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.3V 300MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 6-XDFN (1.2x1.2)
Need more? Email Us
Renesas Electronics America
Linear Regulator Positive 5V 300mA 3-Pin TO-126
Need more? Email Us
ON Semiconductor
IC REG LINEAR 0.4V 500MA 6WDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-WDFN (2x2)
Lowest to $0.3662
ON Semiconductor
IC REG LINEAR 2.8V 450MA 4XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 450mA 4-XDFN (1x1)
Need more? Email Us
Microchip Technology
Standard Regulator Pos 15V 2.4A 3-Pin(3+Tab) TO-257 Isolated
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.4933
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess