EN
  • EN
  • DE

RT9013A-15PU5

Part No RT9013A-15PU5
Manufacturer Richtek USA Inc.
Catalog PMIC - Voltage Regulators - Linear
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Richtek USA Inc.
Category Integrated Circuits(ICs)
Family PMIC - Voltage Regulators - Linear
Win Source Part Number 184340-RT9013A-15PU5
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian RT9013A-15PU5 CAD Model

Description

The RT9013A-15PU5 is a low-dropout (LDO) linear regulator from Richtek USA Inc., designed to provide a stable and accurate 1.5V output voltage. The 'A' likely indicates an updated version of the RT9013 series. It's designed for applications that require a consistent 1.5V power rail, especially in battery-powered devices.

Applications:

  • Smartphones and Portable Devices: Powering core logic and low-voltage components.
  • Tablets and E-Readers: Providing a stable 1.5V supply for internal circuits.
  • Wireless Communication Modules: Regulating voltage for transceivers and microcontrollers.
  • Wearable Technology: Ensuring stable power for sensors and processors in smartwatches and fitness trackers.
  • Digital Cameras: Providing a clean power source for image sensors and processing units.
  • Low-Power Microcontrollers: Supplying a regulated 1.5V for optimal performance.

Features:

  • Low Dropout Voltage: Operates with minimal voltage difference between input and output, maximizing efficiency.
  • High Output Accuracy: Delivers a precise 1.5V output for sensitive electronic components.
  • Low Quiescent Current: Reduces power consumption during idle periods, extending battery life.
  • Over-Current Protection: Safeguards the regulator and connected devices from excessive current draw.
  • Short-Circuit Protection: Automatically shuts down the output in the event of a short circuit.
  • Thermal Shutdown Protection: Prevents damage from overheating by disabling the output when the temperature exceeds a safe threshold.
  • Enable/Disable Control: Allows external control over the regulator's on/off state.
  • Compact Package: PU5 package is designed for space-constrained applications.

Benefits:

  • Extended Battery Life: Low quiescent current and high efficiency contribute to longer run times in portable devices.
  • Enhanced System Reliability: Integrated protection features prevent damage from common electrical faults.
  • Stable and Accurate Voltage: Ensures reliable operation of downstream components that require a precise 1.5V supply.
  • Simplified Design: Requires minimal external components, reducing board space and design complexity.
  • Reduced Power Dissipation: High efficiency minimizes heat generation, improving overall system thermal performance.

Additional Details:

The RT9013A-15PU5 typically accepts an input voltage range slightly above the output voltage (e.g., 1.8V to 5.5V). The dropout voltage is typically low, allowing the regulator to operate efficiently even when the input voltage is close to 1.5V. The PU5 package is a small, thermally efficient package suitable for surface mounting. Refer to the official Richtek datasheet for complete specifications, including recommended operating conditions, thermal characteristics, and application circuit examples.

You May Also Be Interested in

Microchip Technology
IC REG LIN POS PROG 150MA 8MSOP / Linear Voltage Regulator IC Positive Programmable 2 Output 150mA, 150mA 8-MSOP
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.2V 500MA 6WDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-WDFN (2x2)
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.8V 500MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-XDFN (1.2x1.2)
Lowest to $0.3910
ON Semiconductor
IC REG LINEAR BUCK QFN / Linear Voltage Regulator IC Output
Need more? Email Us
Microchip Technology
IC REG LIN POS PROG 150MA 10MSOP / Linear Voltage Regulator IC Positive Programmable 2 Output 150mA, 150mA 10-MSOP
Need more? Email Us
Microchip Technology
IC REG LIN POS PROG 150MA 10MSOP / Linear Voltage Regulator IC Positive Programmable 2 Output 150mA, 150mA 10-MSOP
Need more? Email Us
ON Semiconductor
IC REG LINEAR 2.8V 450MA 4XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 450mA 4-XDFN (1x1)
Need more? Email Us
Analog Devices Inc.
IC FILTER 30KHZ UNIV SWTCH 20DIP / Universal Switched Capacitor Filter IC Universal Switched Capacitor 4th Order 30kHz 20-PDIP
Lowest to $14.4729
ON Semiconductor
IC REG LINEAR 1.3V 500MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-XDFN (1.2x1.2)
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess