EN
  • EN
  • DE

RT9014A-CSPQW

Part No RT9014A-CSPQW
Manufacturer Richtek USA Inc.
Catalog PMIC - Voltage Regulators - Linear
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Richtek USA Inc.
Category Integrated Circuits(ICs)
Family PMIC - Voltage Regulators - Linear
Win Source Part Number 184351-RT9014A-CSPQW
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian RT9014A-CSPQW CAD Model

Description

The RT9014A-CSPQW is a low dropout (LDO) linear regulator from Richtek USA Inc., designed for applications requiring a stable and efficient power supply. The 'A' likely indicates an improved revision of the RT9014. The 'CSPQW' likely refers to the package type, probably a Chip Scale Package (CSP). LDO regulators are widely used to provide a clean and stable voltage rail for sensitive electronic components, especially in battery-powered devices.

Applications:

  • Smartphones and mobile devices: Powering core logic, memory, and other low-voltage components.
  • Tablets and portable computers: Regulating voltage for internal circuitry.
  • Wireless communication devices: Providing a stable power supply for transceivers and microcontrollers.
  • Wearable electronics: Ensuring consistent power for sensors and processors in devices like smartwatches and fitness trackers.
  • Digital cameras and camcorders: Powering image sensors and processing units.
  • IoT (Internet of Things) devices: Providing a stable power source for sensors, communication modules, and microcontrollers.
  • Battery-powered equipment: Maintaining a regulated voltage as the battery discharges.

Features:

  • Low Dropout Voltage: Operates efficiently with minimal voltage difference between input and output.
  • High Output Accuracy: Delivers a precise and stable output voltage.
  • Low Quiescent Current: Minimizes power consumption during idle periods, extending battery life.
  • Over-Current Protection: Protects the regulator and the load from excessive current draw.
  • Short-Circuit Protection: Automatically shuts down the output in the event of a short circuit.
  • Thermal Shutdown Protection: Prevents damage from overheating by disabling the output when the temperature exceeds a safe threshold.
  • Enable/Disable Control: Allows external control over the regulator's on/off state.
  • CSP (Chip Scale Package): Ultra-small footprint for space-constrained applications.

Benefits:

  • Extended Battery Life: Low quiescent current and high efficiency contribute to longer battery life.
  • Improved System Reliability: Integrated protection features prevent damage from electrical faults.
  • Stable and Accurate Voltage: Ensures reliable operation of connected components.
  • Miniaturized Design: CSP package enables compact and lightweight designs.
  • Reduced Power Dissipation: High efficiency minimizes heat generation.

Additional Details:

The RT9014A-CSPQW's specific output voltage, input voltage range, and other detailed specifications can be found in the Richtek datasheet. A CSP (Chip Scale Package) is a very small package where the die is directly connected to the PCB using solder balls, minimizing the overall size. It is essential to consult the official datasheet for recommended operating conditions, external component selection, and PCB layout guidelines to ensure optimal performance and reliability.

You May Also Be Interested in

ON Semiconductor
IC REG LINEAR 1.5V 300MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 6-XDFN (1.2x1.2)
Need more? Email Us
Analog Devices Inc.
IC REG LIN NEG ADJ 200MA 12MSOP / Linear Voltage Regulator IC Negative Adjustable 1 Output 200mA 12-MSOP-EP
Lowest to $7.8153
Analog Devices Inc.
SP Amp Log Detector/Controller Single 5.5V 16-Pin LFCSP EP T/R
Lowest to $10.6120
ON Semiconductor
IC REG LINEAR BUCK QFN / Linear Voltage Regulator IC Output
Need more? Email Us
Microchip Technology
Standard Regulator Pos 15V 2.4A 3-Pin(3+Tab) TO-257 Isolated
Need more? Email Us
Microchip Technology
IC REG LIN POS PROG 150MA 10MSOP / Linear Voltage Regulator IC Positive Programmable 2 Output 150mA, 150mA 10-MSOP
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.8V/3V 8XDFN / Linear Voltage Regulator IC Positive Fixed 2 Output 300mA, 300mA 8-XDFN (1.6x1.2)
Need more? Email Us
Renesas Electronics America
Linear Regulator Positive 5V 300mA 3-Pin TO-126
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.3V 500MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-XDFN (1.2x1.2)
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.8016
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess