EN
  • EN
  • DE

RT9161-36CX

Part No RT9161-36CX
Manufacturer Richtek USA Inc.
Catalog PMIC - Voltage Regulators - Linear
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Richtek USA Inc.
Category Integrated Circuits(ICs)
Family PMIC - Voltage Regulators - Linear
Win Source Part Number 184406-RT9161-36CX
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian RT9161-36CX CAD Model

Description

The RT9161-36CX is a low dropout (LDO) voltage regulator produced by Richtek USA Inc. that provides a stable 3.6V output. This regulator is characterized by its low quiescent current, high output accuracy, and excellent transient response, making it suitable for a wide array of battery-powered and portable applications. It ensures consistent power delivery even with fluctuating input voltages, contributing to enhanced system stability.

Applications:

  • Cellular Phones: Powering critical components like digital signal processors (DSPs) and memory chips that require a precise 3.6V supply.
  • Cordless Phones: Supplying the necessary voltage for stable operation of RF transceivers and baseband processors.
  • PDAs: Regulating power for displays, processors, and memory, ensuring smooth operation.
  • MP3 Players: Providing a clean and reliable voltage for audio processing and digital control circuits.
  • GPS Devices: Powering GPS receivers and associated processing units with stable and accurate voltage.
  • Wireless LANs: Supplying consistent power to RF components and digital interfaces.
  • Bluetooth Devices: Regulating voltage for Bluetooth modules for reliable wireless communication.
  • Digital Cameras: Providing a stable voltage for image sensors and processing units.

Features:

  • Low Dropout Voltage: Operates effectively with minimal voltage difference between input and output.
  • High Output Accuracy: Maintains a precise 3.6V output, essential for stable device operation.
  • Low Quiescent Current: Minimizes power consumption when the regulator is in standby or light load conditions.
  • Short-Circuit Protection: Protects both the regulator and the connected load from damage in the event of a short circuit.
  • Over-Temperature Protection: Prevents thermal damage by shutting down the regulator when its temperature exceeds safe limits.
  • Stable with Ceramic Capacitors: Compatible with low-ESR ceramic output capacitors, enabling a compact design.
  • Enable/Disable Control: Allows for remote shutdown of the regulator to reduce power consumption in idle states.

Benefits:

  • Extended Battery Life: Low quiescent current and low dropout voltage prolong battery life in portable devices.
  • Reliable Performance: High output accuracy and built-in protection features ensure stable and dependable operation.
  • Simplified Design: Stability with ceramic capacitors reduces the need for external components, simplifying PCB layout.
  • Reduced Power Consumption: Enable/disable control minimizes power draw in standby mode.
  • Enhanced Protection: Short-circuit and over-temperature protection safeguard the device and connected components.

Additional Details:

The RT9161-36CX is commonly available in small surface-mount packages such as SOT-23-5. The dropout voltage varies depending on output current and temperature, and the datasheet should be consulted for detailed specifications. The device also boasts excellent line and load regulation, which ensures a stable output voltage under varying input and load conditions.

You May Also Be Interested in

ON Semiconductor
IC REG LINEAR 1.2V 500MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-XDFN (1.2x1.2)
Need more? Email Us
ON Semiconductor
IC REG LINEAR 0.4V 500MA 6WDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-WDFN (2x2)
Lowest to $0.3662
ON Semiconductor
IC REG LINEAR 1.8V 500MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-XDFN (1.2x1.2)
Lowest to $0.3910
ON Semiconductor
IC REG LINEAR 2.8V 450MA 4XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 450mA 4-XDFN (1x1)
Need more? Email Us
ON Semiconductor
IC REG LINEAR 0.8V 300MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 6-XDFN (1.2x1.2)
Need more? Email Us
ON Semiconductor
IC REG LINEAR BUCK QFN / Linear Voltage Regulator IC Output
Need more? Email Us
Microchip Technology
IC REG LIN POS PROG 150MA 10MSOP / Linear Voltage Regulator IC Positive Programmable 2 Output 150mA, 150mA 10-MSOP
Need more? Email Us
Analog Devices Inc.
IC FILTER 30KHZ UNIV SWTCH 20DIP / Universal Switched Capacitor Filter IC Universal Switched Capacitor 4th Order 30kHz 20-PDIP
Lowest to $14.4729
ON Semiconductor
IC REG LINEAR 1.3V 300MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 6-XDFN (1.2x1.2)
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess