EN
  • EN
  • DE

RT9161-50CX

Part No RT9161-50CX
Manufacturer Richtek USA Inc.
Catalog PMIC - Voltage Regulators - Linear
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Richtek USA Inc.
Category Integrated Circuits(ICs)
Family PMIC - Voltage Regulators - Linear
Win Source Part Number 184414-RT9161-50CX
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian RT9161-50CX CAD Model

Description

The RT9161-50CX is a low dropout (LDO) voltage regulator manufactured by Richtek USA Inc. It's designed to provide a stable and accurate 5.0V output voltage. The RT9161-50CX is characterized by its low quiescent current, high output accuracy, and excellent transient response, making it well-suited for a wide variety of applications, especially in battery-powered and portable electronics where efficient power usage is crucial.

Applications:

  • Microcontroller Power Supply: Providing stable 5V power to microcontrollers.
  • Sensor Power: Supplying regulated 5V to various sensors for accurate measurements.
  • Interface ICs: Powering interface integrated circuits, like UART, SPI, and I2C interfaces.
  • Portable Devices: Providing a stable 5V supply in handheld gaming devices, media players, and other portable electronics.
  • USB-Powered Devices: Supplying regulated 5V to USB-powered peripherals.
  • Logic Circuits: Powering TTL and CMOS logic gates.
  • Test and Measurement Equipment: Providing a stable voltage to analog and digital components within instrumentation.
  • Industrial Automation: Regulating the voltage supply to different circuits within industrial control systems.

Features:

  • Low Dropout Voltage: Operates effectively even with a small voltage difference between the input and output.
  • High Output Accuracy: Maintains a precise 5.0V output voltage for reliable operation.
  • Low Quiescent Current: Minimizes power consumption when not actively supplying load current.
  • Short-Circuit Protection: Protects the regulator and connected devices from damage caused by short circuits.
  • Over-Temperature Protection: Prevents thermal damage by shutting down the regulator when its temperature exceeds safe limits.
  • Stable with Ceramic Capacitors: Compatible with low-ESR ceramic capacitors, enabling compact and efficient designs.
  • Enable/Disable Control: Reduces power consumption in standby mode by allowing remote shutdown of the regulator.

Benefits:

  • Extended Battery Life: Due to the regulator's low quiescent current and low dropout voltage in portable applications.
  • Reliable Operation: Provided by high output accuracy and built-in protection features.
  • Simplified Design: Ceramic capacitor stability reduces external components and simplifies the PCB layout.
  • Reduced Power Consumption: Achieved with enable/disable control during standby mode.
  • Enhanced Safety: Provided by short-circuit and over-temperature protection.

Additional Details:

The RT9161-50CX is typically available in a small surface-mount package such as SOT-23-5 or similar. Consult the datasheet for specific dropout voltage specifications under varying load current and temperature conditions. It also provides excellent line and load regulation, contributing to the overall stability of the power supply.

You May Also Be Interested in

Microchip Technology
IC REG LIN POS PROG 150MA 10MSOP / Linear Voltage Regulator IC Positive Programmable 2 Output 150mA, 150mA 10-MSOP
Need more? Email Us
Analog Devices Inc.
IC FILTER 30KHZ UNIV SWTCH 20DIP / Universal Switched Capacitor Filter IC Universal Switched Capacitor 4th Order 30kHz 20-PDIP
Lowest to $14.4729
ON Semiconductor
IC REG LINEAR 2.8V 450MA 4XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 450mA 4-XDFN (1x1)
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.8V 500MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-XDFN (1.2x1.2)
Lowest to $0.3910
ON Semiconductor
IC REG LINEAR 1.8V 200MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 200mA 6-XDFN (1.5x1.5)
Need more? Email Us
Analog Devices Inc.
IC REG BUCK 1.82V 600MA TSOT23-5 / Buck Switching Regulator IC Positive Fixed 1.82V 1 Output 600mA SOT-23-5 Thin, TSOT-23-5
Lowest to $1.2222
Microchip Technology
IC REG LIN POS PROG 150MA 10MSOP / Linear Voltage Regulator IC Positive Programmable 2 Output 150mA, 150mA 10-MSOP
Need more? Email Us
Microchip Technology
Standard Regulator Pos 15V 2.4A 3-Pin(3+Tab) TO-257 Isolated
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.5V 300MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 6-XDFN (1.2x1.2)
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess