EN
  • EN
  • DE

RT9161-40CX

Part No RT9161-40CX
Manufacturer Richtek USA Inc.
Catalog PMIC - Voltage Regulators - Linear
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Richtek USA Inc.
Category Integrated Circuits(ICs)
Family PMIC - Voltage Regulators - Linear
Win Source Part Number 184410-RT9161-40CX
Popularity Low
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian RT9161-40CX CAD Model

Description

The RT9161-40CX is a low dropout (LDO) voltage regulator from Richtek USA Inc. It is engineered to provide a stable and accurate 4.0V output. Characterized by low quiescent current, high output accuracy, and excellent transient response, this LDO regulator is ideal for numerous battery-operated and portable device applications. Its precise voltage regulation improves overall system stability and reliability.

Applications:

  • Cellular Phones: Powering core components like the microcontroller and RF transceiver that require a consistent 4.0V.
  • Cordless Phones: Provides regulated power for baseband and RF circuitry.
  • PDAs: Ensures stable power supply to the processor, memory, and display.
  • MP3 Players: Supplies a clean and reliable voltage for audio processing and control circuits.
  • GPS Devices: Powers the GPS receiver and navigation processing unit.
  • Wireless LANs: Providing stable voltage to the WLAN module and associated components.
  • Bluetooth Devices: Regulates voltage for Bluetooth modules used in wireless communication.
  • Digital Cameras: Supplying a stable voltage for image sensors and the image processing unit.

Features:

  • Low Dropout Voltage: Enables efficient operation with a minimal voltage difference between input and output.
  • High Output Accuracy: Provides a precise and stable 4.0V output, enhancing operational reliability.
  • Low Quiescent Current: Reduces power consumption in standby or lightly loaded conditions.
  • Short-Circuit Protection: Safeguards both the regulator and the load against damage from short circuits.
  • Over-Temperature Protection: Prevents thermal damage by disabling the regulator if its temperature goes beyond safe limits.
  • Stable with Ceramic Capacitors: Functions reliably with low-ESR ceramic output capacitors for compact designs.
  • Enable/Disable Control: Permits remote control of the regulator's on/off state, reducing power usage in standby mode.

Benefits:

  • Extended Battery Life: Low quiescent current and low dropout voltage lead to prolonged battery life in portable devices.
  • Reliable Operation: High output accuracy and protective functions ensure a dependable power supply.
  • Simplified Design: Stability with ceramic capacitors simplifies the layout process.
  • Reduced Power Consumption: Enable/disable control minimizes power draw during inactive periods.
  • Enhanced Safety: Short-circuit and over-temperature protection prevent damage.

Additional Details:

The RT9161-40CX is generally offered in a compact surface-mount package like SOT-23-5. It is essential to consult the datasheet for specific details regarding dropout voltage at various load currents and temperatures. The regulator is designed with excellent line and load regulation, contributing to a stable output voltage even under changing operating conditions.

You May Also Be Interested in

Analog Devices Inc.
IC REG LIN NEG ADJ 200MA 12MSOP / Linear Voltage Regulator IC Negative Adjustable 1 Output 200mA 12-MSOP-EP
Lowest to $7.8153
Analog Devices Inc.
IC FILTER 30KHZ UNIV SWTCH 20DIP / Universal Switched Capacitor Filter IC Universal Switched Capacitor 4th Order 30kHz 20-PDIP
Lowest to $14.4729
Texas Instruments
IC REG LIN FIXED POS STNDRD REG / Linear Voltage Regulator IC Positive Fixed 1 Output 150mA 4-DSBGA
Need more? Email Us
Microchip Technology
IC V REG CONTROLLER 3V SOT23A-5 / Linear Voltage Regulator IC Output 1A SOT-23-5
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.2V 500MA 6WDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-WDFN (2x2)
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.5V 500MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-XDFN (1.2x1.2)
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.8V 200MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 200mA 6-XDFN (1.5x1.5)
Need more? Email Us
Microchip Technology
IC REG LIN POS PROG 150MA 10MSOP / Linear Voltage Regulator IC Positive Programmable 2 Output 150mA, 150mA 10-MSOP
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.2V 500MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-XDFN (1.2x1.2)
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess