EN
  • EN
  • DE

RT9164-25CLR.

Part No RT9164-25CLR.
Manufacturer Richtek USA Inc.
Catalog OEM Parts (O - R)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1089202-RT9164-25CLR.
Categories OEM Parts(O-R)
Manufacturer Richtek USA Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian RT9164-25CLR. CAD Model

Description

The RT9164-25CLR. is a low dropout (LDO) voltage regulator from Richtek, designed to provide a stable and efficient 2.5V output. It's particularly useful in applications that demand clean and consistent power, especially in battery-powered or noise-sensitive environments. The regulator's features focus on minimizing power loss and ensuring reliable performance across a range of operating conditions.

Applications

  • Portable Devices: Powering sensitive components in smartphones, tablets, and wearables.
  • Wireless Communication: Supplying clean power to RF transceivers and modules.
  • Sensor Systems: Providing stable voltage for accurate sensor readings in IoT devices.
  • Microcontroller Power: Ensuring reliable operation for microcontrollers in embedded systems.
  • Audio Equipment: Reducing noise and improving audio quality in portable audio players and amplifiers.

Features

  • 2.5V Fixed Output: Provides a stable and precise 2.5V output voltage.
  • Low Dropout Voltage: Maintains regulation even when the input voltage is close to the output voltage.
  • Low Quiescent Current: Minimizes power consumption in standby and light load conditions.
  • Over-Current Protection (OCP): Protects the regulator from damage due to excessive load current.
  • Over-Temperature Protection (OTP): Shuts down the regulator if it overheats, preventing thermal damage.
  • Short-Circuit Protection (SCP): Safeguards the regulator against damage from short circuits at the output.
  • Enable/Disable Control: Allows the regulator to be turned on or off externally for power saving.
  • Small Package: Compact package size suitable for space-constrained applications.

Benefits

  • Improved Battery Life: Low quiescent current extends battery life in portable devices.
  • Enhanced System Reliability: Integrated protection features ensure robust and reliable operation.
  • Reduced Noise: Low noise characteristics improve performance in sensitive applications.
  • Simplified Design: Fixed output voltage simplifies circuit design and reduces component count.
  • Space Savings: Small package size enables compact product designs.

The RT9164-25CLR. is well-suited for providing power to digital circuits, sensors, and other components that require a stable 2.5V supply. Its low dropout voltage and low quiescent current make it an ideal choice for battery-powered applications where efficiency is paramount. The integrated protection features ensure reliable operation even under fault conditions.

You May Also Be Interested in

Mean Well Enterprises Co., Ltd.
AC/DC CONVERTER 12V 960W / Enclosed AC DC Converters 1 Output 12V 90 ~ 264 VAC, 127 ~ 370 VDC Input
Need more? Email Us
Mean Well Enterprises Co., Ltd.
AC/DC CONVERTER 15V 201W / Enclosed AC DC Converters 1 Output 15V 88 ~ 264 VAC, 124 ~ 370 VDC Input
Need more? Email Us
Intel
Need more? Email Us
World Produts Inc.
Need more? Email Us
Texas Instruments
Need more? Email Us
Eaton / Cutler Hammer
Pxbcm Meter Module Strip, Left 21 100A C
Need more? Email Us
Rockwell
Need more? Email Us
Yageo
Need more? Email Us
KOA Speer
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
180+ $0.3269 $58.8420
435+ $0.2680 $116.5800
670+ $0.2599 $174.1330
920+ $0.2518 $231.6560
1,185+ $0.2437 $288.7845
1,590+ $0.2183 $347.0970
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,500 pieces
MOQ: 180 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess