EN
  • EN
  • DE

RT9164A-50PG

Part No RT9164A-50PG
Manufacturer Richtek USA Inc.
Catalog PMIC - Voltage Regulators - Linear
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Richtek USA Inc.
Category Integrated Circuits(ICs)
Family PMIC - Voltage Regulators - Linear
Win Source Part Number 184485-RT9164A-50PG
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian RT9164A-50PG CAD Model

Description

The RT9164A-50PG is a low dropout (LDO) voltage regulator from Richtek USA Inc. It is designed to deliver a stable and accurate 5.0V output voltage, making it suitable for a wide variety of applications requiring a regulated 5V supply. Its low dropout voltage characteristic allows it to function efficiently even when the input voltage is close to the output voltage, maximizing battery life in portable applications.

Applications:

  • Microcontroller Power Supplies: Provides a stable 5V power supply for microcontrollers in embedded systems.
  • Portable Devices: Used in battery-powered devices such as smartphones, tablets, and handheld gaming consoles.
  • Data Acquisition Systems: Provides a regulated 5V supply for sensors and analog-to-digital converters (ADCs).
  • Interface Circuits: Powers interface circuits such as UARTs, SPI, and I2C devices.
  • General Purpose 5V Regulation: Provides a stable 5V rail in a variety of electronic circuits.

Features:

  • Fixed 5.0V Output: Delivers a precise and stable 5.0V output voltage.
  • Low Dropout Voltage: Operates efficiently with minimal voltage difference between input and output.
  • Low Quiescent Current: Minimizes power consumption when the regulator is not actively supplying current.
  • Over-Current Protection: Protects the regulator and load from damage due to excessive current draw.
  • Thermal Shutdown Protection: Prevents overheating by shutting down the regulator when its temperature exceeds a safe limit.
  • Enable/Disable Control: Allows the regulator to be turned on and off for power saving.

Benefits:

  • Stable 5V Supply: Ensures reliable operation of connected devices by providing a stable and accurate 5V supply.
  • Extended Battery Life: Low dropout voltage and low quiescent current contribute to longer battery life in portable applications.
  • Protection Against Overload: Over-current and thermal shutdown protection features prevent damage to the regulator and connected devices.
  • Simplified Design: Requires minimal external components, simplifying the design process.
  • Reduced Power Consumption: Low quiescent current minimizes power waste and improves overall system efficiency.

The RT9164A-50PG typically requires ceramic capacitors on both the input and output for stability. The datasheet provides specific recommendations for capacitor selection based on the application. The enable/disable function allows for further power saving in applications where the 5V supply is not constantly needed. This LDO regulator is designed for ease of use and robust performance in a wide variety of electronic systems. Consulting the official datasheet is crucial for proper implementation and optimal performance.

You May Also Be Interested in

ON Semiconductor
IC REG LINEAR 1.3V 500MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-XDFN (1.2x1.2)
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.8V 500MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-XDFN (1.2x1.2)
Lowest to $0.3910
ON Semiconductor
IC REG LINEAR 1.2V 500MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-XDFN (1.2x1.2)
Need more? Email Us
Analog Devices Inc.
IC REG BUCK 1.82V 600MA TSOT23-5 / Buck Switching Regulator IC Positive Fixed 1.82V 1 Output 600mA SOT-23-5 Thin, TSOT-23-5
Lowest to $1.2222
Texas Instruments
IC REG LIN FIXED POS STNDRD REG / Linear Voltage Regulator IC Positive Fixed 1 Output 150mA 4-DSBGA
Need more? Email Us
Analog Devices Inc.
IC REG LINEAR 4.2V 2A 8LFCSP / Linear Voltage Regulator IC Positive Fixed 1 Output 2A 8-LFCSP-WD (3x3)
Lowest to $4.2305
ON Semiconductor
IC REG LINEAR 1.8V/3V 8XDFN / Linear Voltage Regulator IC Positive Fixed 2 Output 300mA, 300mA 8-XDFN (1.6x1.2)
Need more? Email Us
Microchip Technology
IC REG LIN POS PROG 150MA 10MSOP / Linear Voltage Regulator IC Positive Programmable 2 Output 150mA, 150mA 10-MSOP
Need more? Email Us
ON Semiconductor
IC REG LINEAR 2.8V 450MA 4XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 450mA 4-XDFN (1x1)
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess