EN
  • EN
  • DE

RT9166A-25PG

Part No RT9166A-25PG
Manufacturer Richtek USA Inc.
Catalog PMIC - Voltage Regulators - Linear
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Richtek USA Inc.
Category Integrated Circuits(ICs)
Family PMIC - Voltage Regulators - Linear
Win Source Part Number 184545-RT9166A-25PG
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian RT9166A-25PG CAD Model

Description

The RT9166A-25PG is a low dropout (LDO) voltage regulator manufactured by Richtek USA Inc. This regulator is designed to provide a stable and accurate 2.5V output voltage, making it suitable for a wide range of applications requiring a regulated power supply. The RT9166A-25PG is characterized by its low quiescent current and high efficiency, which are crucial for battery-powered devices.

Applications:

  • Portable Electronics: Powering microcontrollers, memory, and other components in smartphones, tablets, and MP3 players.
  • Wireless Communication Devices: Providing a stable voltage supply for Bluetooth modules, Wi-Fi chips, and other wireless transceivers.
  • Wearable Technology: Regulating voltage in smartwatches, fitness trackers, and other wearable devices.
  • Sensor Applications: Supplying power to sensors and signal conditioning circuits in industrial and consumer applications.
  • Low-Power Microcontrollers: Providing a stable voltage source for microcontrollers in embedded systems.
  • Memory Devices: Powering memory chips, such as EEPROM and Flash memory.

Features:

  • Fixed 2.5V Output Voltage: Provides a precise and regulated 2.5V output.
  • Low Dropout Voltage: Operates with minimal voltage difference between the input and output.
  • Low Quiescent Current: Minimizes power consumption when the regulator is in standby mode.
  • Stable with Ceramic Capacitors: Ensures stable operation with low-ESR ceramic capacitors.
  • Over-Temperature Protection: Protects the device from thermal damage by shutting down when the temperature exceeds a certain limit.
  • Short-Circuit Protection: Safeguards the regulator and the load from short-circuit conditions.
  • Enable/Disable Control: Allows for turning the regulator on and off via an external control signal.

Benefits:

  • Extended Battery Life: Low quiescent current and high efficiency contribute to prolonged battery life in portable applications.
  • Improved System Reliability: Built-in protection features prevent damage from over-temperature and short-circuit events.
  • Stable Power Supply: Provides a consistent and reliable 2.5V output voltage for sensitive components.
  • Simplified Circuit Design: Stable operation with ceramic capacitors reduces component count and simplifies PCB layout.
  • Reduced Power Dissipation: High efficiency minimizes heat generation, improving overall system performance.

Additional Details:

The RT9166A-25PG is typically available in small surface-mount packages suitable for compact designs. The datasheet provides detailed specifications, including input voltage range, output current capability, operating temperature range, and thermal resistance. Proper PCB layout techniques are recommended to maximize thermal performance and ensure stable operation. Consult the datasheet for specific application guidelines and recommendations.

You May Also Be Interested in

Analog Devices Inc.
SP Amp Log Detector/Controller Single 5.5V 16-Pin LFCSP EP T/R
Lowest to $10.6918
Microchip Technology
IC REG LIN POS PROG 150MA 8MSOP / Linear Voltage Regulator IC Positive Programmable 2 Output 150mA, 150mA 8-MSOP
Need more? Email Us
Renesas Electronics America
Linear Regulator Positive 5V 300mA 3-Pin TO-126
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.8V 200MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 200mA 6-XDFN (1.5x1.5)
Need more? Email Us
Microchip Technology
IC V REG CONTROLLER 3V SOT23A-5 / Linear Voltage Regulator IC Output 1A SOT-23-5
Need more? Email Us
Analog Devices Inc.
IC REG LINEAR 4.2V 2A 8LFCSP / Linear Voltage Regulator IC Positive Fixed 1 Output 2A 8-LFCSP-WD (3x3)
Lowest to $4.2305
ON Semiconductor
IC REG LINEAR 1.5V 500MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-XDFN (1.2x1.2)
Need more? Email Us
Analog Devices Inc.
IC REG LINEAR -1.2V 500MA 8LFCSP / Linear Voltage Regulator IC Negative Fixed 1 Output 500mA 8-LFCSP (2x2)
Lowest to $9.6861
ON Semiconductor
IC REG LINEAR 1.3V 500MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-XDFN (1.2x1.2)
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $7.8817 $63.0536
18+ $6.4668 $116.4024
28+ $6.2647 $175.4116
39+ $6.0626 $236.4414
50+ $5.8605 $293.0250
66+ $5.2541 $346.7706
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,900 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess