EN
  • EN
  • DE

RT9166A-25PGL

Part No RT9166A-25PGL
Manufacturer Richtek USA Inc.
Catalog PMIC - Voltage Regulators - Linear
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Richtek USA Inc.
Category Integrated Circuits(ICs)
Family PMIC - Voltage Regulators - Linear
Win Source Part Number 184546-RT9166A-25PGL
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian RT9166A-25PGL CAD Model

Description

The RT9166A-25PGL is a low dropout (LDO) voltage regulator manufactured by Richtek USA Inc. It is designed to deliver a stable and accurate 2.5V output voltage, making it suitable for a wide range of portable and battery-powered applications. The key features of this LDO include low quiescent current, high efficiency, and built-in protection features.

Applications:

  • Smartphones and Tablets: Providing a stable 2.5V supply for various internal circuits.
  • Wearable Devices: Powering sensors, microcontrollers, and other components in smartwatches and fitness trackers.
  • IoT Devices: Regulating voltage in low-power IoT devices such as sensors and wireless communication modules.
  • Portable Audio Players: Ensuring stable power for audio processing and amplification circuits.
  • Wireless Communication Modules: Providing a regulated voltage for Bluetooth, Wi-Fi, and other wireless transceivers.
  • Digital Cameras: Powering image sensors and processing circuits.

Features:

  • Fixed 2.5V Output Voltage: Delivers a precise and consistent 2.5V output.
  • Low Dropout Voltage: Maintains regulation with a small input-to-output voltage differential.
  • Low Quiescent Current: Minimizes power consumption in standby mode.
  • Stable with Ceramic Capacitors: Provides stable operation with low-ESR ceramic capacitors.
  • Over-Temperature Protection: Protects the device from thermal damage.
  • Short-Circuit Protection: Safeguards the regulator and load from short-circuit conditions.
  • Enable/Disable Control: Allows for turning the regulator on and off for power saving.

Benefits:

  • Extended Battery Life: Low quiescent current reduces power waste, extending battery runtime.
  • Improved System Reliability: Protection features prevent damage from over-temperature and short-circuit events.
  • Stable and Accurate Power Supply: Ensures consistent performance of downstream components.
  • Simplified Circuit Design: Stable operation with ceramic capacitors reduces component count and simplifies PCB layout.
  • Reduced Power Dissipation: High efficiency minimizes heat generation.

Additional Details:

The RT9166A-25PGL is typically available in a small surface-mount package, making it suitable for space-constrained applications. The specific package type dictates thermal performance. Designers should consult the datasheet for detailed specifications, including input voltage range, output current capability, operating temperature range, and thermal resistance. Proper PCB layout techniques, including adequate thermal vias and copper area, are crucial for maximizing thermal performance and ensuring reliable operation. The enable pin can be used to shut down the regulator and minimize power consumption when it is not needed.

You May Also Be Interested in

Microchip Technology
IC REG LIN POS PROG 150MA 10MSOP / Linear Voltage Regulator IC Positive Programmable 2 Output 150mA, 150mA 10-MSOP
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.5V 300MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 6-XDFN (1.2x1.2)
Need more? Email Us
Analog Devices Inc.
SP Amp Log Detector/Controller Single 5.5V 16-Pin LFCSP EP T/R
Lowest to $10.6918
Microchip Technology
IC V REG CONTROLLER 3V SOT23A-5 / Linear Voltage Regulator IC Output 1A SOT-23-5
Need more? Email Us
MaxLinear Inc
IC REG LINEAR 1.8V/2.5V TSOT23-6 / Linear Voltage Regulator IC Positive Fixed 2 Output 150mA, 150mA 6-TSOT
Need more? Email Us
Microchip Technology
IC REG LIN POS PROG 150MA 10MSOP / Linear Voltage Regulator IC Positive Programmable 2 Output 150mA, 150mA 10-MSOP
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.8V 200MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 200mA 6-XDFN (1.5x1.5)
Need more? Email Us
ON Semiconductor
IC REG LINEAR 2.8V 450MA 4XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 450mA 4-XDFN (1x1)
Need more? Email Us
Renesas Electronics America
Linear Regulator Positive 5V 300mA 3-Pin TO-126
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $7.3631 $58.9048
20+ $6.0418 $120.8360
30+ $5.8524 $175.5720
41+ $5.6641 $232.2281
53+ $5.4759 $290.2227
71+ $4.9088 $348.5248
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,310 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess