EN
  • EN
  • DE

RT9166A-37CXL

Part No RT9166A-37CXL
Manufacturer Richtek USA Inc.
Catalog Electronic Wholesale
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 06+
Reference case SOT-89
Manufacturer Richtek USA Inc.
Manufacturer Homepage www.richtek.com
Win Source Part Number 756198-RT9166A-37CXL
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian RT9166A-37CXL CAD Model

Description

The RT9166A-37CXL is a high-performance, low-dropout (LDO) voltage regulator produced by Richtek USA Inc. It is specifically designed to deliver a stable and accurate 3.7V output voltage. This LDO regulator is optimized for use in portable and battery-powered applications where efficiency and compact size are critical.

Applications

  • Bluetooth Headsets: Providing a stable voltage supply for the Bluetooth chipset and audio amplifier.
  • Wearable Devices: Powering microcontrollers, sensors, and display drivers.
  • Portable Media Players: Regulating voltage for audio and video processing components.
  • Low-Power Microcontrollers: Supplying power to microcontrollers in IoT devices and sensor nodes.
  • Wireless Sensors: Ensuring consistent power delivery for reliable sensor data acquisition and transmission.

Features

  • Low Dropout Voltage: Ensures efficient operation even with a small difference between input and output voltage.
  • High Output Accuracy: Delivers a precise 3.7V output, crucial for sensitive electronic components.
  • Low Quiescent Current: Minimizes power consumption in standby mode, prolonging battery life.
  • Over Current Protection: Protects the regulator and the load from excessive current draw.
  • Short Circuit Protection: Prevents damage in the event of a short circuit condition.
  • Thermal Shutdown Protection: Safeguards the regulator from overheating, ensuring reliability.
  • Enable/Disable Control: Allows for power saving by disabling the regulator when not needed.
  • Stable with Ceramic Capacitors: Designed to operate stably with small ceramic output capacitors.

Benefits

  • Extended Battery Life: Low quiescent current significantly reduces power consumption, maximizing battery runtime.
  • Reliable Performance: Accurate and stable 3.7V output ensures consistent operation of connected devices.
  • Robust Protection: Comprehensive protection features prevent damage from overcurrent, short circuits, and overheating.
  • Simplified Design: Minimal external components required, simplifying circuit design and reducing board space.
  • High Efficiency: Low dropout voltage improves efficiency, reducing heat dissipation and increasing overall system performance.

Additional Details

The RT9166A-37CXL comes in a compact surface-mount package, making it suitable for space-constrained applications. The regulator is designed for stable operation with ceramic output capacitors, which are commonly used in portable devices due to their small size and low ESR. It is RoHS compliant and halogen-free.

You May Also Be Interested in

STMicroelectronics
N-channel 600 V, 0.27 Ω, 13 A MDmesh™ II Power MOSFET in TO-220, TO-220FP, TO-247, D²PAK and I²PAK | MOSFET N-CH 600V 13A I2PAK
Need more? Email Us
Texas Instruments
DUAL SLOT PCI-X 2.0 HOT PLUG POWER CONTROLLER
Lowest to $19.5452
Mimix Broadband
18.0-34.0 GHz GaAs MMIC Receiver
Need more? Email Us
Stanson Technology
Dual P Channel Enhancement Mode MOSFET
Lowest to $0.1040
Xicor Inc.
E2POT™ Nonvolatile Digital Potentiometer
Need more? Email Us
Vishay
High Speed Optocoupler, 10 Mbd
Lowest to $2.1468
Winbond Electronics
8K X 8 CMOS STATIC RAM
Need more? Email Us
Supertex, Inc
P-Channel Enhancement-Mode Vertical DMOS FETs
Need more? Email Us
Texas Instruments
OCTAL EDGE-TRIGGERED D-TYPE FLIP-FLOPS WITH 3-STATE OUTPUTS
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess