EN
  • EN
  • DE

RT9169-28CV

Part No RT9169-28CV
Manufacturer Richtek USA Inc.
Catalog PMIC - Voltage Regulators - Linear
Description 100 mA, 4uA QUIESCENT CURRENT CMOS LDO REGULATOR
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Richtek USA Inc.
Category Integrated Circuits(ICs)
Family PMIC - Voltage Regulators - Linear
Win Source Part Number 184643-RT9169-28CV
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian RT9169-28CV CAD Model

Description

The RT9169-28CV is a low dropout (LDO) voltage regulator from Richtek USA Inc., designed to provide a stable 2.8V output voltage. It is commonly used in various electronic devices, particularly those that are battery-powered or require a precise voltage supply. This regulator ensures efficient power management and protects sensitive components from voltage fluctuations.

Applications:

  • Portable Electronics: Powering microcontrollers, memory, and other components in devices like MP3 players, digital cameras, and handheld gaming consoles.
  • Wireless Devices: Regulating voltage for RF transceivers, Bluetooth modules, and other wireless communication ICs in devices such as wireless headphones and IoT devices.
  • Battery-Powered Systems: Providing a stable voltage supply for sensors, controllers, and other circuits in battery-operated equipment, extending battery life.
  • Industrial Control Systems: Supplying power to sensitive components in industrial control systems, ensuring reliable operation.
  • Consumer Electronics: Used in a variety of consumer electronics products, including set-top boxes, DVD players, and remote controls.

Features:

  • Low Dropout Voltage: Ensures stable output voltage even when the input voltage is close to the output voltage, maximizing battery life.
  • High Output Accuracy: Provides a precise 2.8V output voltage, essential for sensitive electronic components.
  • Low Quiescent Current: Minimizes power consumption in standby mode, contributing to longer battery life.
  • Overcurrent Protection: Protects the regulator and connected circuitry from damage due to excessive current draw.
  • Thermal Shutdown Protection: Prevents overheating and potential damage by automatically shutting down in high-temperature conditions.
  • Compact Package Size: Available in small form factors suitable for space-constrained applications.

Benefits:

  • Extended Battery Life: Low quiescent current and efficient operation contribute to longer battery life in portable devices.
  • Reliable Performance: Overcurrent and thermal protection features ensure robust and dependable operation.
  • Stable Voltage Supply: High output accuracy provides a stable and consistent 2.8V voltage supply for critical components.
  • Reduced Board Space: Compact package size allows for smaller and more densely populated circuit boards.
  • Simplified Design: Easy to implement with minimal external components, simplifying the design process.

Additional Details:

The RT9169-28CV requires minimal external components, such as input and output capacitors, for stable operation. Its low dropout voltage characteristic makes it particularly suitable for battery-powered applications where the battery voltage gradually decreases over time. The thermal shutdown protection feature protects the regulator and surrounding components from damage due to overheating, while the overcurrent protection limits the output current to prevent damage from short circuits or excessive current draw. The small package size is ideal for applications where board space is limited.

You May Also Be Interested in

MaxLinear Inc
IC REG LINEAR 1.8V/2.5V TSOT23-6 / Linear Voltage Regulator IC Positive Fixed 2 Output 150mA, 150mA 6-TSOT
Need more? Email Us
ON Semiconductor
IC REG LINEAR 0.8V 300MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 6-XDFN (1.2x1.2)
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.2V 500MA 6WDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-WDFN (2x2)
Need more? Email Us
ON Semiconductor
IC REG LINEAR BUCK QFN / Linear Voltage Regulator IC Output
Need more? Email Us
Analog Devices Inc.
IC FILTER 30KHZ UNIV SWTCH 20DIP / Universal Switched Capacitor Filter IC Universal Switched Capacitor 4th Order 30kHz 20-PDIP
Lowest to $14.4729
Microchip Technology
IC REG LINEAR 5V 1A SOT23-5 / Linear Voltage Regulator IC Output
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.2V 500MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-XDFN (1.2x1.2)
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.5V 500MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-XDFN (1.2x1.2)
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.5V 300MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 6-XDFN (1.2x1.2)
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess