EN
  • EN
  • DE

RT9169-28PB

Part No RT9169-28PB
Manufacturer Richtek USA Inc.
Catalog PMIC - Voltage Regulators - Linear
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Richtek USA Inc.
Category Integrated Circuits(ICs)
Family PMIC - Voltage Regulators - Linear
Win Source Part Number 184644-RT9169-28PB
Popularity Low
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian RT9169-28PB CAD Model

Description

The RT9169-28PB is a low dropout (LDO) voltage regulator manufactured by Richtek USA Inc. It is specifically designed to provide a stable and accurate 2.8V output voltage. This regulator is commonly used in portable devices and other applications where efficiency and a small form factor are critical. Its key features ensure reliable performance and protection for sensitive electronic components.

Applications:

  • Portable Devices: Powering microcontrollers, memory, and other low-power components in devices such as smartphones, tablets, and portable media players.
  • Battery-Powered Equipment: Providing a regulated voltage supply for sensors, wireless communication modules, and control circuits in battery-operated devices.
  • Wireless Communication Devices: Regulating voltage for RF transceivers, Bluetooth modules, and other wireless communication ICs in devices such as wireless headsets and IoT devices.
  • Low-Power Microcontrollers: Supplying a stable 2.8V for various microcontroller applications requiring precise voltage regulation.
  • Consumer Electronics: Used in products such as digital cameras, handheld gaming consoles, and portable audio devices.

Features:

  • Low Dropout Voltage: Ensures stable output voltage even when the input voltage is close to the output voltage, maximizing battery life in portable applications.
  • High Output Accuracy: Provides a precise 2.8V output voltage, which is critical for the proper operation of sensitive electronic components.
  • Low Quiescent Current: Minimizes power consumption when the regulator is in standby mode, extending battery life in portable devices.
  • Over Current Protection: Protects the regulator and connected circuitry from damage due to excessive current draw.
  • Thermal Shutdown Protection: Prevents overheating and potential damage to the regulator and surrounding components by automatically shutting down in high-temperature conditions.
  • Small Package Size: Available in a compact package, making it suitable for space-constrained applications.

Benefits:

  • Extended Battery Life: Low quiescent current and high efficiency contribute to prolonged battery life in portable devices.
  • Reliable Performance: Overcurrent and thermal shutdown protection features ensure robust and reliable operation.
  • Stable Voltage Supply: High output accuracy provides a stable and consistent 2.8V voltage supply for critical components.
  • Reduced Board Space: Compact package size allows for smaller and more densely populated circuit boards.
  • Simplified Design: Easy to implement with minimal external components, simplifying the design process.

Additional Details:

The RT9169-28PB requires only a few external components, such as input and output capacitors, to operate effectively. It is designed to handle a wide range of input voltages while maintaining a stable 2.8V output. The regulator's low dropout voltage allows it to continue functioning even when the input voltage drops close to the output voltage, which is particularly beneficial in battery-powered applications. The thermal shutdown feature automatically disables the regulator if the junction temperature exceeds a safe threshold, preventing permanent damage. The overcurrent protection limits the output current to a safe level, protecting both the regulator and the load from potential damage due to short circuits or excessive current draw.

You May Also Be Interested in

ON Semiconductor
IC REG LINEAR 1.2V 500MA 6WDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-WDFN (2x2)
Need more? Email Us
Microchip Technology
IC V REG CONTROLLER 3V SOT23A-5 / Linear Voltage Regulator IC Output 1A SOT-23-5
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.2V 500MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-XDFN (1.2x1.2)
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.5V 300MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 6-XDFN (1.2x1.2)
Need more? Email Us
Texas Instruments
IC REG LIN FIXED POS STNDRD REG / Linear Voltage Regulator IC Positive Fixed 1 Output 150mA 4-DSBGA
Need more? Email Us
Analog Devices Inc.
IC REG LINEAR -1.2V 500MA 8LFCSP / Linear Voltage Regulator IC Negative Fixed 1 Output 500mA 8-LFCSP (2x2)
Lowest to $9.6861
Microchip Technology
IC REG LIN POS PROG 150MA 10MSOP / Linear Voltage Regulator IC Positive Programmable 2 Output 150mA, 150mA 10-MSOP
Need more? Email Us
MaxLinear Inc
IC REG LINEAR 1.8V/2.5V TSOT23-6 / Linear Voltage Regulator IC Positive Fixed 2 Output 150mA, 150mA 6-TSOT
Need more? Email Us
Microchip Technology
IC REG LIN POS PROG 150MA 10MSOP / Linear Voltage Regulator IC Positive Programmable 2 Output 150mA, 150mA 10-MSOP
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess