EN
  • EN
  • DE

RT9169-33PB

Part No RT9169-33PB
Manufacturer Richtek USA Inc.
Catalog PMIC - Voltage Regulators - Linear
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Richtek USA Inc.
Category Integrated Circuits(ICs)
Family PMIC - Voltage Regulators - Linear
Win Source Part Number 184655-RT9169-33PB
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian RT9169-33PB CAD Model

Description

The RT9169-33PB is a low dropout (LDO) voltage regulator from Richtek USA Inc. It is engineered to deliver a stable and precise 3.3V output voltage, making it an excellent choice for numerous applications that require a regulated power supply. This regulator is particularly well-suited for use in portable devices, battery-powered systems, and other scenarios where efficiency and compactness are essential.

Applications:

  • Portable Electronics: Powering microcontrollers, memory chips, and other low-power components in devices like smartphones, tablets, and portable media players.
  • Wireless Communication Devices: Regulating voltage for RF transceivers, Bluetooth modules, and other wireless communication ICs used in devices such as wireless headsets and IoT devices.
  • Battery-Powered Systems: Providing a stable voltage supply for sensors, control circuits, and other components in battery-operated equipment.
  • Microcontroller Power: Supplying a reliable 3.3V voltage for microcontrollers in a variety of embedded systems and control applications.
  • Consumer Electronics: Commonly found in consumer electronic products, including digital cameras, handheld gaming consoles, and portable audio devices.

Features:

  • Low Dropout Voltage: Ensures stable output voltage even when the input voltage is close to the output voltage, which is particularly valuable in battery-powered applications.
  • High Output Accuracy: Provides a precise 3.3V output voltage, critical for maintaining the performance of sensitive electronic components.
  • Low Quiescent Current: Minimizes power consumption during standby mode, thereby extending battery life in portable devices.
  • Overcurrent Protection: Safeguards the regulator and connected circuitry from potential damage caused by excessive current draw.
  • Thermal Shutdown Protection: Prevents overheating and potential damage to the regulator and surrounding components by automatically shutting down under high-temperature conditions.
  • Small Package Size: Available in a compact package, making it suitable for applications where space is limited.

Benefits:

  • Extended Battery Life: The combination of low quiescent current and high efficiency helps to prolong battery life in portable devices.
  • Reliable Performance: The inclusion of overcurrent and thermal shutdown protection features guarantees robust and reliable operation.
  • Stable Voltage Supply: The high output accuracy ensures a stable and consistent 3.3V voltage supply for critical components.
  • Reduced Board Space: The compact package size allows for smaller and more densely populated circuit boards.
  • Simplified Design: The regulator is easy to implement with minimal external components, streamlining the design process.

Additional Details:

The RT9169-33PB requires only a few external components, such as input and output capacitors, for stable and efficient operation. It is designed to handle a wide range of input voltages while maintaining a stable 3.3V output. The regulator's low dropout voltage allows it to continue functioning effectively even when the input voltage drops close to the output voltage, a characteristic that is especially advantageous in battery-powered applications. The thermal shutdown feature automatically disables the regulator if the junction temperature exceeds a safe threshold, thereby preventing permanent damage. The overcurrent protection feature limits the output current to a safe level, protecting both the regulator and the load from potential damage resulting from short circuits or excessive current draw.

You May Also Be Interested in

Analog Devices Inc.
IC REG BUCK 1.82V 600MA TSOT23-5 / Buck Switching Regulator IC Positive Fixed 1.82V 1 Output 600mA SOT-23-5 Thin, TSOT-23-5
Lowest to $1.2222
Microchip Technology
IC V REG CONTROLLER 3V SOT23A-5 / Linear Voltage Regulator IC Output 1A SOT-23-5
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.3V 500MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-XDFN (1.2x1.2)
Need more? Email Us
Microchip Technology
IC REG LIN POS PROG 150MA 10MSOP / Linear Voltage Regulator IC Positive Programmable 2 Output 150mA, 150mA 10-MSOP
Need more? Email Us
Analog Devices Inc.
IC FILTER 30KHZ UNIV SWTCH 20DIP / Universal Switched Capacitor Filter IC Universal Switched Capacitor 4th Order 30kHz 20-PDIP
Lowest to $14.4729
ON Semiconductor
IC REG LINEAR 1.2V 500MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-XDFN (1.2x1.2)
Need more? Email Us
Texas Instruments
IC REG LIN FIXED POS STNDRD REG / Linear Voltage Regulator IC Positive Fixed 1 Output 150mA 4-DSBGA
Need more? Email Us
ON Semiconductor
IC REG LINEAR BUCK QFN / Linear Voltage Regulator IC Output
Need more? Email Us
Analog Devices Inc.
IC REG LINEAR -1.2V 500MA 8LFCSP / Linear Voltage Regulator IC Negative Fixed 1 Output 500mA 8-LFCSP (2x2)
Lowest to $9.6861

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess