EN
  • EN
  • DE

RT9172-18CM

Part No RT9172-18CM
Manufacturer Richtek USA Inc.
Catalog PMIC - Voltage Regulators - Linear
Description 3A FIXED OUTPUT VOLTAGE LDO REGULATOR
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Richtek USA Inc.
Win Source Part Number 301110-RT9172-18CM
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian RT9172-18CM CAD Model

Description

The RT9172-18CM is a low-dropout (LDO) voltage regulator manufactured by Richtek USA Inc. It is designed to provide a stable and accurate 1.8V output voltage. This LDO regulator is known for its low noise, high accuracy, and excellent transient response, making it suitable for powering sensitive analog and digital circuits in a variety of applications.

Applications:

  • Microcontroller Power Supply: Provides a stable and clean 1.8V power source for microcontrollers and other digital logic circuits.
  • Memory Power Supply: Used to power volatile memory devices, such as SDRAM and DDR memory, which require a stable and low-noise voltage.
  • Digital Signal Processors (DSPs): Provides stable voltage to DSPs used in audio and video processing applications.
  • Sensor Power Supply: Powers different types of sensors, including temperature, pressure, and image sensors.
  • Portable Devices: Used in smartphones, tablets, and other portable electronics to ensure stable power delivery to various components.

Features:

  • Low Dropout Voltage: Operates with a minimal voltage difference between input and output, maximizing efficiency.
  • High Output Accuracy: Provides a precise and stable 1.8V output voltage for reliable operation.
  • Low Noise: Minimizes output voltage noise, ensuring clean power for sensitive analog and digital circuits.
  • Fast Transient Response: Quickly adjusts to changes in load current, maintaining a stable output voltage.
  • Over-Current Protection: Protects the regulator and the load from excessive current draw, preventing damage.
  • Over-Temperature Protection: Shuts down the regulator if the junction temperature exceeds a safe limit, ensuring safety.
  • Enable Pin: Allows for easy control of the output, enabling power saving and system management.

Benefits:

  • Stable and Reliable Power: Ensures reliable operation of sensitive electronic components.
  • Reduced System Noise: Minimizes noise interference, improving the performance of analog and digital circuits.
  • Increased Efficiency: Low dropout voltage maximizes power efficiency, extending battery life in portable devices.
  • Simplified Design: Requires minimal external components, reducing board space and design complexity.
  • Robust Protection: Built-in protection features prevent damage from over-current and over-temperature conditions.

Additional Details:

The RT9172-18CM is typically available in a small surface-mount package, making it suitable for compact applications. The datasheet provides detailed specifications regarding input voltage range, output current capability, and thermal resistance. Proper decoupling capacitors are recommended close to the input and output pins to ensure stability and minimize noise. Thermal management considerations are critical for high-current applications to ensure long-term reliability. Refer to the datasheet for recommended layout guidelines and thermal management techniques.

You May Also Be Interested in

Analog Devices Inc.
SP Amp Log Detector/Controller Single 5.5V 16-Pin LFCSP EP T/R
Lowest to $10.6918
ON Semiconductor
IC REG LINEAR 1.3V 500MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-XDFN (1.2x1.2)
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.2V 500MA 6WDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-WDFN (2x2)
Need more? Email Us
Microchip Technology
IC REG LIN POS PROG 150MA 10MSOP / Linear Voltage Regulator IC Positive Programmable 2 Output 150mA, 150mA 10-MSOP
Need more? Email Us
Microchip Technology
IC V REG CONTROLLER 3V SOT23A-5 / Linear Voltage Regulator IC Output 1A SOT-23-5
Need more? Email Us
Analog Devices Inc.
IC REG LINEAR -1.2V 500MA 8LFCSP / Linear Voltage Regulator IC Negative Fixed 1 Output 500mA 8-LFCSP (2x2)
Lowest to $9.6861
ON Semiconductor
IC REG LINEAR 1.5V 300MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 6-XDFN (1.2x1.2)
Need more? Email Us
Renesas Electronics America
Linear Regulator Positive 5V 300mA 3-Pin TO-126
Need more? Email Us
Microchip Technology
IC REG LIN POS PROG 150MA 8MSOP / Linear Voltage Regulator IC Positive Programmable 2 Output 150mA, 150mA 8-MSOP
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess