EN
  • EN
  • DE

RT9172-25PM

Part No RT9172-25PM
Manufacturer Richtek USA Inc.
Catalog HOT - SALES and EOL Components (Q - R)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Richtek USA Inc.
Win Source Part Number 301116-RT9172-25PM
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian RT9172-25PM CAD Model

Description

The RT9172-25PM is a low-dropout (LDO) voltage regulator manufactured by Richtek USA Inc. It is designed to provide a stable and accurate 2.5V output voltage. Featuring low dropout voltage, high output accuracy, and fast transient response, it's suitable for a variety of power management applications.

Applications

  • Portable Devices: Power management for handheld devices such as smartphones, tablets, and portable gaming consoles.
  • Wireless Communication: Stable power supply for wireless modules including Bluetooth, Wi-Fi, and Zigbee.
  • Battery-Powered Equipment: Regulated power for microcontrollers, sensors, and other low-power components in battery-operated systems.
  • Industrial Control: Powering sensitive analog and digital circuitry in industrial automation and control systems.
  • Consumer Electronics: Voltage regulation for various components in set-top boxes, DVD players, and other consumer electronics.

Features

  • Low Dropout Voltage: Ensures stable output voltage even with a small difference between input and output voltage.
  • High Output Accuracy: Provides a precise 2.5V output, ensuring reliable operation of connected devices.
  • Fast Transient Response: Quickly adjusts to changes in load current to maintain a stable output.
  • Overcurrent Protection: Protects the regulator and connected devices from damage due to excessive current draw.
  • Thermal Shutdown: Prevents overheating by shutting down the regulator when the temperature exceeds safe limits.
  • Enable/Disable Control: Allows the regulator to be turned on or off via an external signal, minimizing power consumption when not in use.
  • Fixed Output Voltage: Simplifies design and reduces the need for external components.

Benefits

  • Improved System Stability: Provides a stable and clean power supply, reducing noise and improving overall system performance.
  • Extended Battery Life: Low dropout voltage and efficient operation contribute to longer battery life in portable devices.
  • Enhanced Reliability: Overcurrent protection and thermal shutdown enhance the reliability of the system.
  • Simplified Design: Fixed output voltage simplifies the design process and reduces component count.
  • Reduced Power Consumption: Enable/disable control reduces power consumption when the device is not in use, extending battery life.

Additional Details

The RT9172-25PM is available in a small surface-mount package for space-constrained applications. Typical specifications include an input voltage range of 2.5V to 5.5V, a dropout voltage of typically 200mV at a specified current, and a maximum output current of 300mA. Always refer to the product datasheet for detailed specifications and application guidelines.

You May Also Be Interested in

Coilcraft
Lowest to $1.3063
Epson Electronics America Inc-Semiconductor Div
Need more? Email Us
Infineon Technologies
Need more? Email Us
Intel
Need more? Email Us
Qualcomm
Lowest to $6.5223
Qualcomm
Need more? Email Us
Qualcomm
Need more? Email Us
Zilog
Need more? Email Us
Epson Electronics America Inc-Semiconductor Div
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125

Pricing & Ordering

Quantity Unit Price Ext. Price
23+ $2.5988 $59.7724
55+ $2.1321 $117.2655
84+ $2.0651 $173.4684
116+ $1.9993 $231.9188
150+ $1.9323 $289.8450
200+ $1.7325 $346.5000
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,000 pieces
MOQ: 23 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess