EN
  • EN
  • DE

RT9173BLP

Part No RT9173BLP
Manufacturer Richtek USA Inc.
Catalog PMIC - Voltage Regulators - Special Purpose
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Richtek USA Inc.
Category Integrated Circuits(ICs)
Family PMIC - Voltage Regulators - Special Purpose
Win Source Part Number 184670-RT9173BLP
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian RT9173BLP CAD Model

Description

The RT9173BLP is a low-dropout (LDO) voltage regulator from Richtek USA Inc. It is designed to provide a stable and precise output voltage even when the input voltage is close to the output voltage. Its key features include low quiescent current, fast transient response, and comprehensive protection mechanisms. This makes it well-suited for portable devices and other power-sensitive applications where efficiency and reliability are crucial.

Applications

  • Mobile Phones: Powering core components like the processor and memory.
  • Wireless Communication Devices: Regulating voltage for transceivers and RF modules.
  • Portable Media Players: Providing stable power for audio and video processing.
  • Digital Cameras: Supplying clean power to image sensors and digital signal processors.
  • Handheld Gaming Consoles: Ensuring consistent performance in portable gaming devices.
  • IoT Devices: Power management in low-power, connected devices.

Features

  • Low Dropout Voltage: Operates efficiently with minimal voltage difference between input and output.
  • Low Quiescent Current: Reduces power consumption, extending battery life.
  • Fast Transient Response: Quickly adjusts to changes in load current, maintaining a stable output voltage.
  • Over-Current Protection: Prevents damage from excessive current draw.
  • Short-Circuit Protection: Protects the regulator and connected circuitry from short circuits.
  • Thermal Shutdown Protection: Disables the regulator if it overheats, preventing damage.
  • Enable/Disable Control: Allows for turning the regulator on and off for power saving.

Benefits

  • Extended Battery Life: Low quiescent current optimizes energy efficiency.
  • Stable and Reliable Power: Precise voltage regulation ensures consistent performance of downstream components.
  • Protection Against Faults: Over-current, short-circuit, and thermal shutdown features enhance system reliability.
  • Small Form Factor: Compact package allows for use in space-constrained applications.
  • Simplified Design: Requires few external components, reducing board space and cost.

Additional Details

The RT9173BLP is typically available in small surface-mount packages. The specific output voltage is factory-preset and depends on the specific variant of the part. The datasheet provides detailed information on parameters such as input voltage range, output voltage accuracy, load regulation, and operating temperature range. External capacitors are typically required for input and output filtering to improve stability and transient response. The Enable pin can be used to disable the regulator and minimize power consumption when the device is in standby mode. Consider thermal management when operating at high input voltages and output currents to prevent the device from overheating. Refer to the datasheet for the recommended layout and component selection guidelines.

You May Also Be Interested in

Infineon Technologies
IC REGULATOR PG-VQFN-56-901 / * Voltage Regulator IC Output
Lowest to $2.9383
Infineon Technologies
IC REGULATOR PG-VQFN-48-900 / * Voltage Regulator IC Output
Lowest to $3.8611
Maxim Integrated
IC REG LINEAR SWITCHED CAP REG
Need more? Email Us
Maxim Integrated
IC REG LINEAR WCDMA 600MA BUCK
Lowest to $0.6373
Infineon Technologies
IC REGULATOR PG-VQFN-56-901 / * Voltage Regulator IC Output
Lowest to $3.1012
Maxim Integrated
IC REG LINEAR LOW NOISE PWR SUP
Lowest to $3.4454
Analog Devices Inc.
IC REG CONV DDR 2OUT 28TSSOP
Lowest to $17.9374
Maxim Integrated
IC REG LINEAR SWITCHED CAP REG
Lowest to $1.3097
Infineon Technologies
IC CONTROLLER DIGITAL QFN / * Voltage Regulator IC Output
Lowest to $3.8475

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess