EN
  • EN
  • DE

RT9173DGSP.TR

Part No RT9173DGSP.TR
Manufacturer Richtek USA Inc.
Catalog PMIC - Voltage Regulators - Special Purpose
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Richtek USA Inc.
Category Integrated Circuits(ICs)
Family PMIC - Voltage Regulators - Special Purpose
Win Source Part Number 184677-RT9173DGSP.TR
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian RT9173DGSP.TR CAD Model

Description

The RT9173DGSP.TR is a low dropout (LDO) voltage regulator manufactured by Richtek USA Inc. It is designed to provide a stable and accurate output voltage, making it suitable for various applications, especially in portable and battery-powered devices. Key features include low quiescent current, fast transient response, and robust protection features. The '.TR' suffix typically indicates that the part is supplied in tape and reel packaging for automated assembly.

Applications

  • Portable Electronics: Powering microcontrollers, sensors, and other components in portable devices.
  • Battery-Powered Devices: Efficient voltage regulation in battery-operated equipment.
  • Wireless Communication Devices: Supplying stable power to RF transceivers and baseband processors.
  • Smartphones and Tablets: Power management for various subsystems.
  • Wearable Devices: Voltage regulation in smartwatches and fitness trackers.
  • IoT Devices: Power supply for low-power connected devices.

Features

  • Low Dropout Voltage: Ensures regulation even with a small voltage difference between input and output.
  • Low Quiescent Current: Minimizes power consumption, extending battery life.
  • Fast Transient Response: Maintains stable output voltage during sudden load changes.
  • Over-Current Protection: Protects the regulator and connected circuitry from excessive current draw.
  • Short-Circuit Protection: Shuts down the regulator to prevent damage during short-circuit events.
  • Thermal Shutdown Protection: Disables the regulator when the junction temperature exceeds a safe limit.
  • Enable/Disable Control: Allows for power saving by turning off the regulator when not needed.

Benefits

  • Extended Battery Life: Low quiescent current minimizes power consumption in battery-powered devices.
  • Stable Output Voltage: Excellent line and load regulation ensures reliable performance of connected components.
  • Protection Against Fault Conditions: Over-current, short-circuit, and thermal shutdown protection prevent damage to the regulator and system.
  • Compact Design: Small package size allows for use in space-constrained applications.
  • Improved System Reliability: Robust design and protection features enhance the overall reliability of the system.

Additional Details

The RT9173DGSP.TR is typically available in a small surface-mount package. The specific output voltage is fixed and pre-determined depending on the variant. It requires minimal external components for operation, simplifying the design process. Detailed specifications such as input voltage range, output voltage accuracy, and operating temperature range can be found in the official Richtek datasheet. Proper thermal management may be required in some applications to prevent overheating, particularly at high input voltages and output currents. The Enable pin allows for remote on/off control, further reducing power consumption in standby mode. The '.TR' suffix indicates Tape and Reel packaging for automated assembly processes.

You May Also Be Interested in

Maxim Integrated
IC REG LINEAR SWITCHED CAP REG
Need more? Email Us
Infineon Technologies
IC REGULATOR PG-VQFN-48-900 / * Voltage Regulator IC Output
Lowest to $3.8611
Analog Devices Inc.
IC REG FLASH MEM 1OUT 8SOIC
Lowest to $17.4627
Maxim Integrated
IC REG LINEAR SWITCHED CAP REG
Lowest to $1.3097
Infineon Technologies
IC REGULATOR PG-VQFN-48-900 / * Voltage Regulator IC Output
Lowest to $1.6817
Analog Devices Inc.
ASIL B MINI PMIC FOR CAMERA SENS
Lowest to $10.1866
Renesas Electronics America
VR13HC 2OUT/8PH DIGITAL CONTROLL
Lowest to $64.0299
Analog Devices Inc.
IC REG CONV DDR 2OUT 28TSSOP
Lowest to $17.9374
Maxim Integrated
MAX8506 STEP-DWN DC-DC CONVERTER
Lowest to $4.9293

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948

Pricing & Ordering

Quantity Unit Price Ext. Price
80+ $0.7508 $60.0640
190+ $0.6168 $117.1920
295+ $0.5971 $176.1445
400+ $0.5775 $231.0000
520+ $0.5590 $290.6800
695+ $0.5013 $348.4035
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 12,980 pieces
MOQ: 80 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess