EN
  • EN
  • DE

LT3065EDD-5#PBF

Part No LT3065EDD-5#PBF
Manufacturer Analog Devices Inc.
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LINEAR 5V 500MA 10DFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number WS1168855-LT3065EDD-5#PBF
Win Source Part Number Cross
Manufacturer Analog Devices Inc.
Category Integrated Circuits (ICs) Power Management (PMIC) Voltage Regulators - Linear
Package Tube
Product Status Active
Output Configuration Positive
Output Type Fixed
Current - Output 500mA
Current - Supply (Max) 25 mA
Ultra Librarian 3D Model Ultra Librarian LT3065EDD-5#PBF CAD Model

Description

The LT3065EDD-5#PBF from Analog Devices Inc. is a high-performance, low dropout linear regulator (LDO) designed to deliver a continuous output current of up to 500mA with a fixed output voltage of 5V. This component is part of a family of LDOs that provide significant advances in noise reduction, low quiescent current, and extended battery life in portable devices.

The LT3065 features a wide input voltage range from 1.8V to 45V, making it suitable for a diverse array of applications, from automotive to industrial control systems. Its low dropout voltage ensures efficient operation even when the difference between the input and output voltage is minimal, thereby maximizing battery life in portable applications.

One of the standout features of the LT3065EDD-5#PBF is its ultra-low noise performance without the need for an additional noise bypass capacitor, which is typically required by other regulators. This is particularly beneficial in sensitive RF and audio applications where noise can significantly affect performance. Additionally, the device includes current limit and thermal shutdown features, providing essential protection for your circuitry.

The regulator comes in a compact 10-lead DFN (3mm x 3mm) package, designed to occupy minimal board space while offering excellent thermal performance. It is also available in an MSOP package with a thermal pad for enhanced thermal performance. The LT3065EDD-5#PBF is rated for operation from -40°C to 125°C, ensuring reliable performance in a wide range of environments.

Key features of the LT3065EDD-5#PBF include:

  • Fixed Output Voltage: 5V
  • Output Current: 500mA
  • Input Voltage Range: 1.8V to 45V
  • Dropout Voltage: Low
  • Noise: Ultra-Low
  • Package: 10-Lead DFN or MSOP
  • Operating Temperature Range: -40°C to 125°C
  • Protection Features: Current Limit, Thermal Shutdown

Whether you're designing power supplies for sensitive analog circuits, precision data converters, or portable battery-powered devices, the LT3065EDD-5#PBF offers the performance and features to meet your needs.

You May Also Be Interested in

Microchip Technology
Standard Regulator Pos 15V 2.4A 3-Pin(3+Tab) TO-257 Isolated
Need more? Email Us
Microchip Technology
IC REG LINEAR 5V 1A SOT23-5 / Linear Voltage Regulator IC Output
Need more? Email Us
Microchip Technology
IC REG LIN POS PROG 150MA 10MSOP / Linear Voltage Regulator IC Positive Programmable 2 Output 150mA, 150mA 10-MSOP
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.8V 200MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 200mA 6-XDFN (1.5x1.5)
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.8V/3V 8XDFN / Linear Voltage Regulator IC Positive Fixed 2 Output 300mA, 300mA 8-XDFN (1.6x1.2)
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.5V 300MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 6-XDFN (1.2x1.2)
Need more? Email Us
Microchip Technology
IC REG LIN POS PROG 150MA 8MSOP / Linear Voltage Regulator IC Positive Programmable 2 Output 150mA, 150mA 8-MSOP
Need more? Email Us
Analog Devices Inc.
IC REG LINEAR 4.2V 2A 8LFCSP / Linear Voltage Regulator IC Positive Fixed 1 Output 2A 8-LFCSP-WD (3x3)
Lowest to $4.2305
ON Semiconductor
IC REG LINEAR 1.3V 300MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 6-XDFN (1.2x1.2)
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess