EN
  • EN
  • DE

RT9183-25PGF

Part No RT9183-25PGF
Manufacturer Richtek USA Inc.
Catalog PMIC - Voltage Regulators - Linear
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Richtek USA Inc.
Category Integrated Circuits(ICs)
Family PMIC - Voltage Regulators - Linear
Win Source Part Number 184689-RT9183-25PGF
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian RT9183-25PGF CAD Model

Description

The RT9183-25PGF is a low dropout (LDO) linear regulator manufactured by Richtek USA Inc. It's designed to provide a stable 2.5V output voltage with a low dropout voltage and low quiescent current, making it suitable for battery-powered and other power-sensitive applications. It features built-in protection mechanisms, such as overcurrent and thermal shutdown, to ensure reliable operation.

Applications:

  • Bluetooth Devices: Powers Bluetooth modules requiring a stable 2.5V supply.
  • Wireless Sensors: Used in wireless sensor networks to power the sensor and communication circuitry.
  • Low-Power Microcontrollers: Regulates the voltage for microcontrollers operating at 2.5V.
  • Portable Audio Players: Powers audio amplifiers and digital-to-analog converters (DACs).
  • Memory Devices: Supplies power to SRAM and other memory components requiring a 2.5V supply.

Features:

  • Fixed 2.5V Output: Provides a stable and accurate 2.5V output voltage.
  • Low Dropout Voltage: Maintains regulation even with a small difference between the input and output voltage.
  • Low Quiescent Current: Minimizes power consumption in standby and active modes.
  • Overcurrent Protection: Protects the regulator and the load from excessive current draw.
  • Thermal Shutdown Protection: Prevents the regulator from overheating and causing damage.
  • Stable with Ceramic Capacitors: Designed to operate with low-ESR ceramic capacitors.

Benefits:

  • Extended Battery Life: Low quiescent current leads to longer battery life in portable devices.
  • Reliable Performance: Built-in protection features ensure reliable operation under various conditions.
  • Compact Design: Compatibility with ceramic capacitors allows for a smaller and more compact design.
  • Simplified Design: Fixed output voltage and minimal external components simplify the design process.
  • Protection Against Fault Conditions: Overcurrent and thermal shutdown protection prevent damage to the regulator and the load.

Additional Details:

The RT9183-25PGF is commonly packaged in a small SOT-23 or similar package. It requires a minimum input voltage slightly above 2.5V to maintain regulation. Detailed electrical characteristics, such as dropout voltage, quiescent current, and input voltage range, can be found in the Richtek datasheet. The device typically includes an enable pin, allowing it to be turned off to further reduce power consumption when not needed. Refer to the manufacturer's documentation for precise specifications and application notes.

You May Also Be Interested in

Analog Devices Inc.
IC REG LINEAR 4.2V 2A 8LFCSP / Linear Voltage Regulator IC Positive Fixed 1 Output 2A 8-LFCSP-WD (3x3)
Lowest to $4.2305
ON Semiconductor
IC REG LINEAR 1.8V 500MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-XDFN (1.2x1.2)
Lowest to $0.3910
Microchip Technology
IC REG LIN POS PROG 150MA 10MSOP / Linear Voltage Regulator IC Positive Programmable 2 Output 150mA, 150mA 10-MSOP
Need more? Email Us
ON Semiconductor
IC REG LINEAR 2.8V 450MA 4XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 450mA 4-XDFN (1x1)
Need more? Email Us
ON Semiconductor
IC REG LINEAR 0.4V 500MA 6WDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-WDFN (2x2)
Lowest to $0.3662
Microchip Technology
IC REG LINEAR 5V 1A SOT23-5 / Linear Voltage Regulator IC Output
Need more? Email Us
Renesas Electronics America
Linear Regulator Positive 5V 300mA 3-Pin TO-126
Need more? Email Us
Analog Devices Inc.
IC REG LIN NEG ADJ 200MA 12MSOP / Linear Voltage Regulator IC Negative Adjustable 1 Output 200mA 12-MSOP-EP
Lowest to $7.8153
ON Semiconductor
IC REG LINEAR 1.5V 300MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 6-XDFN (1.2x1.2)
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess