EN
  • EN
  • DE

RT9187A-27PB

Part No RT9187A-27PB
Manufacturer Richtek USA Inc.
Catalog PMIC - Voltage Regulators - Linear
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Richtek USA Inc.
Category Integrated Circuits(ICs)
Family PMIC - Voltage Regulators - Linear
Win Source Part Number 184702-RT9187A-27PB
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian RT9187A-27PB CAD Model

Description

The RT9187A-27PB is a high-performance, low-dropout (LDO) voltage regulator manufactured by Richtek USA Inc. It is designed to provide a stable and accurate output voltage even with variations in input voltage and load current. This regulator is particularly suitable for applications requiring efficient power management and a compact footprint.

Applications

  • Portable electronics: Smartphones, tablets, and other mobile devices where efficient power management is crucial for battery life.
  • Wireless communication devices: Bluetooth modules, Wi-Fi transceivers, and other RF components requiring a stable voltage supply.
  • Microcontroller-based systems: Providing a regulated voltage for microcontrollers and other digital logic circuits.
  • Battery-powered equipment: Ensuring a stable voltage supply for sensors, actuators, and other components in battery-powered applications.
  • Consumer electronics: MP3 players, digital cameras, and other devices requiring a regulated power supply.

Features

  • Low dropout voltage: Ensures stable output voltage even with a small difference between input and output voltage.
  • High output accuracy: Provides a precise and stable output voltage, typically within a few percent of the nominal value.
  • Low quiescent current: Minimizes power consumption when the regulator is in standby mode, extending battery life.
  • Over-current protection: Protects the regulator and the connected load from damage due to excessive current draw.
  • Short-circuit protection: Prevents damage to the regulator in the event of a short circuit at the output.
  • Thermal shutdown protection: Protects the regulator from overheating by automatically shutting down the output when the junction temperature exceeds a safe limit.
  • Enable/disable control: Allows the regulator to be turned on and off via an external signal, further reducing power consumption.
  • Compact package: Typically available in small surface-mount packages, suitable for space-constrained applications.

Benefits

  • Extended battery life: The low quiescent current and high efficiency of the RT9187A-27PB help to extend battery life in portable applications.
  • Stable and accurate voltage supply: Ensures reliable operation of connected components by providing a stable and accurate output voltage.
  • Protection against damage: Over-current, short-circuit, and thermal shutdown protection features protect the regulator and the connected load from damage.
  • Reduced power consumption: The enable/disable control feature allows the regulator to be turned off when not needed, further reducing power consumption.
  • Simplified design: The integrated protection features and compact package simplify the design and layout of power supply circuits.

Additional Details

The RT9187A-27PB typically operates with an input voltage range of 2.5V to 5.5V and provides a fixed output voltage of 2.7V. The output current capability is typically in the range of 300mA to 500mA, depending on the specific model. The regulator is available in a small surface-mount package such as SOT-23 or DFN, making it suitable for high-density circuit board layouts. Refer to the specific datasheet for detailed electrical characteristics and application information.

You May Also Be Interested in

ON Semiconductor
IC REG LINEAR 1.2V 500MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-XDFN (1.2x1.2)
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.3V 500MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-XDFN (1.2x1.2)
Need more? Email Us
ON Semiconductor
IC REG LINEAR 2.8V 450MA 4XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 450mA 4-XDFN (1x1)
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.3V 300MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 6-XDFN (1.2x1.2)
Need more? Email Us
Analog Devices Inc.
IC REG LINEAR 4.2V 2A 8LFCSP / Linear Voltage Regulator IC Positive Fixed 1 Output 2A 8-LFCSP-WD (3x3)
Lowest to $4.2305
Analog Devices Inc.
SP Amp Log Detector/Controller Single 5.5V 16-Pin LFCSP EP T/R
Lowest to $10.6918
ON Semiconductor
IC REG LINEAR 1.8V 500MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-XDFN (1.2x1.2)
Lowest to $0.3910
ON Semiconductor
IC REG LINEAR 1.8V/3V 8XDFN / Linear Voltage Regulator IC Positive Fixed 2 Output 300mA, 300mA 8-XDFN (1.6x1.2)
Need more? Email Us
ON Semiconductor
IC REG LINEAR 0.4V 500MA 6WDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-WDFN (2x2)
Lowest to $0.3662

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess