EN
  • EN
  • DE

RT9191-36CB

Part No RT9191-36CB
Manufacturer Richtek USA Inc.
Catalog PMIC - Voltage Regulators - Linear
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Richtek USA Inc.
Category Integrated Circuits(ICs)
Family PMIC - Voltage Regulators - Linear
Win Source Part Number 184706-RT9191-36CB
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian RT9191-36CB CAD Model

Description

The RT9191-36CB is a high-performance, low-dropout (LDO) voltage regulator manufactured by Richtek USA Inc. It is designed to provide a stable and accurate 3.6V output voltage, even under varying input voltage and load conditions. This regulator is well-suited for a wide range of applications requiring efficient power management and a small footprint.

Applications

  • Portable Electronics: Ideal for powering smartphones, tablets, and other mobile devices to extend battery life.
  • Wireless Communication Devices: Provides a stable voltage supply for Bluetooth modules, Wi-Fi transceivers, and other RF components.
  • Microcontroller-Based Systems: Regulates voltage for microcontrollers, sensors, and other digital logic circuits in embedded systems.
  • Battery-Powered Equipment: Ensures a stable voltage supply for sensors, actuators, and other components in various battery-powered applications.
  • Consumer Electronics: Suitable for MP3 players, digital cameras, and other devices requiring a regulated power supply.

Features

  • Low Dropout Voltage: Maintains a stable output voltage even with a minimal difference between the input and output voltage.
  • High Output Accuracy: Delivers a precise and stable output voltage, typically within a few percent of the nominal value.
  • Low Quiescent Current: Minimizes power consumption when the regulator is in standby mode, maximizing battery life.
  • Over-Current Protection: Protects the regulator and the connected load from damage caused by excessive current draw.
  • Short-Circuit Protection: Prevents damage to the regulator in the event of a short circuit at the output.
  • Thermal Shutdown Protection: Protects the regulator from overheating by automatically shutting down the output when the junction temperature exceeds a safe limit.
  • Enable/Disable Control: Allows the regulator to be turned on and off via an external signal, further reducing power consumption when not needed.
  • Compact Package: Typically available in small surface-mount packages, such as SOT-23 or DFN, suitable for space-constrained applications.

Benefits

  • Extended Battery Life: The low quiescent current and high efficiency of the RT9191-36CB contribute to extended battery life in portable applications.
  • Reliable Voltage Supply: Ensures stable operation of connected components by providing a precise and consistent 3.6V output voltage.
  • Protection Against Damage: Over-current, short-circuit, and thermal shutdown protection features protect the regulator and the connected load from potential damage.
  • Reduced Power Consumption: The enable/disable control feature allows for turning off the regulator when not in use, further minimizing power consumption.
  • Simplified Design: The integrated protection features and compact package simplify the design and layout of power supply circuits.

Additional Details

The RT9191-36CB typically operates with an input voltage range of 2.5V to 6V and provides a fixed output voltage of 3.6V. The output current capability typically ranges from 300mA to 500mA, depending on the specific model. The regulator is available in a small surface-mount package like SOT-23 or DFN, making it suitable for high-density circuit board layouts. Please refer to the specific datasheet for detailed electrical characteristics and application information.

You May Also Be Interested in

Rohm Semiconductor
IC REG LIN 3.3V 500MA TO263-3F / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA TO-263-3F
Need more? Email Us
ON Semiconductor
IC REG LINEAR BUCK QFN / Linear Voltage Regulator IC Output
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.2V 500MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-XDFN (1.2x1.2)
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.8V 500MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-XDFN (1.2x1.2)
Lowest to $0.3910
Renesas Electronics America
Linear Regulator Positive 5V 300mA 3-Pin TO-126
Need more? Email Us
Analog Devices Inc.
IC REG LIN NEG ADJ 200MA 12MSOP / Linear Voltage Regulator IC Negative Adjustable 1 Output 200mA 12-MSOP-EP
Lowest to $7.8153
Analog Devices Inc.
IC FILTER 30KHZ UNIV SWTCH 20DIP / Universal Switched Capacitor Filter IC Universal Switched Capacitor 4th Order 30kHz 20-PDIP
Lowest to $14.4729
ON Semiconductor
IC REG LINEAR 0.8V 300MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 6-XDFN (1.2x1.2)
Need more? Email Us
Analog Devices Inc.
IC REG BUCK 1.82V 600MA TSOT23-5 / Buck Switching Regulator IC Positive Fixed 1.82V 1 Output 600mA SOT-23-5 Thin, TSOT-23-5
Lowest to $1.2222

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess