EN
  • EN
  • DE

RT9261A-50PB

Part No RT9261A-50PB
Manufacturer Richtek USA Inc.
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description VFM Step-Up DC/DC Converter
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Richtek USA Inc.
Category Integrated Circuits(ICs)
Family PMIC - Voltage Regulators - DC DC Switching Regulators
Win Source Part Number 184815-RT9261A-50PB
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian RT9261A-50PB CAD Model

Description

The RT9261A is a high-efficiency, synchronous, step-down DC-DC converter manufactured by Richtek. It is designed for portable applications and provides a highly integrated solution, minimizing external components. The RT9261A-50PB variant specifically delivers a fixed 5.0V output voltage.

Applications:

  • Portable Devices: Smartphones, tablets, and other handheld devices requiring efficient power management.
  • Power Banks: Provides a stable voltage output for charging various devices.
  • USB Power Supplies: Suitable for use in USB charging adapters.
  • Embedded Systems: Suitable for use in various embedded systems that need a regulated 5V power supply.
  • IoT Devices: Powering microcontrollers and sensors in Internet of Things applications.

Features:

  • High Efficiency: Synchronous rectification provides high efficiency, extending battery life.
  • Fixed Output Voltage: Delivers a stable and accurate 5.0V output.
  • Integrated Power MOSFETs: Reduces external component count and simplifies design.
  • Low Quiescent Current: Minimizes power consumption during light load conditions.
  • Short Circuit Protection: Protects the device and downstream components from damage.
  • Over-Temperature Protection: Prevents thermal damage to the IC.
  • Under-Voltage Lockout (UVLO): Ensures proper operation during low input voltage conditions.
  • Small Package: Available in a compact package for space-constrained applications.

Benefits:

  • Extended Battery Life: High efficiency minimizes power loss and maximizes battery runtime.
  • Simplified Design: Integrated MOSFETs and minimal external components reduce design complexity and BOM cost.
  • Reliable Performance: Robust protection features ensure reliable operation in various conditions.
  • Compact Solution: Small package size allows for use in space-constrained applications.
  • Stable Output Voltage: Provides a consistent 5.0V output, ensuring proper operation of downstream components.

Additional Details:

The RT9261A-50PB typically operates with an input voltage range of 2.5V to 5.5V. The switching frequency is typically around 1.5MHz, enabling the use of small external components. The specific package is usually a small QFN package. It is designed to provide up to 1A of output current, depending on the specific application conditions. Consult the Richtek datasheet for detailed electrical characteristics, application circuits, and layout recommendations. The 'A' version likely represents an incremental improvement over the base RT9261, possibly in terms of efficiency or protection features, but a specific datasheet should be consulted for the exact differences.

You May Also Be Interested in

Analog Devices Inc.
IC REG BUCK ADJ 6A 40TQFN
Lowest to $37.8359
Texas Instruments
IC REG BUCK ADJ 3A SOT583
Lowest to $1.0274
dioo
DIO6930TST6 DIOO Microcircuits Switching Voltage Regulators 24V 3A 500KHz, Synchronous DC Buck Converter datasheet, inventory, & pricing.
Lowest to $0.2329
Analog Devices Inc.
IC REG BST CHRG PUMP ADJ 20TSSOP
Lowest to $14.5523
Texas Instruments
TPS63060DSCRG4 Texas Instruments Switching Voltage Regulators 2.5V to 12V input vo ltage 93% Efficient datasheet, inventory, & pricing.
Lowest to $2.0527
Texas Instruments
IC REG BUCK PROG 600MA 6DSBGA
Lowest to $1.8918
Texas Instruments
IC REG BUCK ADJ 3A SOT23-6
Lowest to $1.1642
Texas Instruments
IC REG BUCK ADJ 2.5A 12WSON
Lowest to $29.3234
Texas Instruments
IC REG BOOST ADJ 2.5A SOT23-6
Lowest to $0.2474

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess