EN
  • EN
  • DE

RT9269PE

Part No RT9269PE
Manufacturer Richtek USA Inc.
Catalog HOT - SALES and EOL Components (Q - R)
Description Tiny Package, High Efficiency, Constant Current LED Driver
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Richtek USA Inc.
Win Source Part Number 301509-RT9269PE
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian RT9269PE CAD Model

Description

The RT9269PE is a high-efficiency, synchronous boost converter designed by Richtek USA Inc. It is specifically engineered for applications requiring a stable and adjustable output voltage from a lower input voltage source. This device is particularly well-suited for portable devices, battery-powered systems, and LED backlighting applications where efficiency and compact size are critical.

Applications:

  • Portable devices: Smartphones, tablets, and other mobile electronics.
  • Battery-powered systems: Power banks, handheld tools, and IoT devices.
  • LED backlighting: LCD displays, LED flashlights, and ambient lighting systems.
  • Boost converters: General-purpose voltage step-up applications.

Features:

  • High Efficiency: The RT9269PE achieves high efficiency through synchronous rectification, minimizing power loss and extending battery life.
  • Adjustable Output Voltage: The output voltage can be adjusted via an external resistor divider, allowing for flexibility in different application requirements.
  • Internal Synchronous Rectifier: Eliminates the need for an external Schottky diode, reducing component count and board space.
  • Current Mode Control: Provides excellent transient response and stable operation under varying load conditions.
  • Input Undervoltage Lockout (UVLO): Protects the device and connected components from damage due to low input voltage conditions.
  • Overvoltage Protection (OVP): Prevents the output voltage from exceeding a predetermined level, ensuring the safety of connected devices.
  • Overcurrent Protection (OCP): Limits the output current to a safe level, protecting the device from overload conditions.
  • Thermal Shutdown Protection: Shuts down the device if the junction temperature exceeds a safe limit, preventing thermal damage.
  • Small Package: Available in a compact package, suitable for space-constrained applications.

Benefits:

  • Extended Battery Life: High efficiency minimizes power consumption, extending the operating time of battery-powered devices.
  • Compact Design: Small package size and integrated features reduce board space requirements, enabling smaller and more portable designs.
  • Stable Output Voltage: Current mode control and feedback loop ensure a stable output voltage under varying load and input voltage conditions.
  • Robust Protection: Comprehensive protection features such as UVLO, OVP, OCP, and thermal shutdown ensure reliable operation and protect the device and connected components from damage.
  • Flexible Application: Adjustable output voltage allows for use in a wide range of applications with different voltage requirements.

The RT9269PE typically operates with an input voltage range of 2.5V to 5.5V and can deliver an output voltage of up to 15V, depending on the external components. Its switching frequency is typically around 1.2MHz, allowing for the use of small external components. The device is available in a small, thermally enhanced package, ensuring efficient heat dissipation. The internal compensation network simplifies the design process and reduces the need for external components. The RT9269PE is an excellent choice for demanding applications where efficiency, size, and reliability are critical considerations.

You May Also Be Interested in

Intel
Need more? Email Us
Qualcomm
Need more? Email Us
Qualcomm
Need more? Email Us
Coilcraft
Lowest to $1.3063
Qualcomm
Lowest to $10.8258
Qualcomm
Need more? Email Us
Epson Electronics America Inc-Semiconductor Div
Lowest to $0.2218
Zilog
Need more? Email Us
Qualcomm
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Pricing & Ordering

Quantity Unit Price Ext. Price
255+ $0.2287 $58.3185
615+ $0.1883 $115.8045
950+ $0.1825 $173.3750
1,310+ $0.1767 $231.4770
1,690+ $0.1709 $288.8210
2,275+ $0.1525 $346.9375
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 11,748 pieces
MOQ: 255 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess