EN
  • EN
  • DE

RT9702APB

Part No RT9702APB
Manufacturer Richtek USA Inc.
Catalog PMIC - Power Distribution Switches, Load Drivers
Description 80mΩ, 500mA/1.1A High-Side Power Switches with Flag
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Richtek USA Inc.
Category Integrated Circuits(ICs)
Family PMIC - Power Distribution Switches,Load Drivers
Win Source Part Number 184892-RT9702APB
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian RT9702APB CAD Model

Description

The RT9702APB is a power distribution switch manufactured by Richtek USA Inc. It's designed to offer overcurrent protection and efficient power management for various electronic devices. This component is a compact and reliable solution for controlling power distribution, safeguarding connected elements from damage related to excessive current.

Applications:

  • USB Power Distribution: Used in USB ports of computers, laptops, and other peripherals to prevent damage from overcurrents.
  • Portable Electronics: Common in smartphones, tablets, and other battery-powered devices to manage power and prevent overloads.
  • Hot-Swap Applications: Allows safe insertion and removal of components in live systems without causing damage.
  • Power Supplies: Provides overcurrent protection for power supply outputs, ensuring stable and secure operation.
  • General Purpose Power Switching: Suitable for a broad range of applications requiring controlled power distribution and protective measures.

Features:

  • Overcurrent Protection: Limits current flow to protect both the circuit and connected devices from damage caused by overcurrent conditions.
  • Thermal Shutdown: Protects the device itself by disabling the switch when the temperature exceeds a safe limit.
  • Reverse Blocking: Prevents current from flowing back into the power source, protecting upstream components.
  • Low On-Resistance: Minimizes voltage drop and power loss during normal operation, enhancing overall efficiency.
  • Enable/Disable Control: Offers external control of the switch, enabling or disabling power distribution as needed.
  • Compact Package: Typically comes in small packages like SOT-23, making it suitable for space-constrained applications.

Benefits:

  • Enhanced System Reliability: Overcurrent and thermal protection enhance the reliability of the system by preventing damage from fault conditions.
  • Simplified Design: Integrated protection features reduce the need for external components, simplifying circuit design.
  • Efficient Power Management: Low on-resistance ensures efficient power transfer, minimizing power loss and heat generation.
  • Flexibility: Enable/disable control enables dynamic power management and load switching.
  • Cost-Effective Protection: Delivers a cost-effective method of protecting sensitive components and averting system failures.

Additional Details:

The RT9702APB operates within a standard input voltage range, often from 2.5V to 5.5V, making it compatible with various power supply voltages. The overcurrent limit is a critical specification and can be found in the datasheet. Be sure to consult the datasheet for precise specifications, including the operating temperature range, package dimensions, and pinout details. It uses an internal MOSFET for efficient switching and low power dissipation. The RT9702APB also complies with industry standards for ESD protection.

You May Also Be Interested in

Microchip Technology
IC PWR SWITCH N-CHAN 1:2 8SOIC
Lowest to $1.1549
Torex Semiconductor Ltd
IC PWR SWITCH P-CHAN 1:1 6USPC
Need more? Email Us
Freescale Semiconductor - NXP
HIGH-SIDE SWITCH, 36V, DUAL 22MO
Need more? Email Us
Maxim Integrated
SWITCH FOR TWO USB PORTS
Need more? Email Us
Microchip Technology
DUAL PROGRAMABLE CURRENT LIMIT S
Need more? Email Us
Rohm Semiconductor
IC PWR SWITCH N-CHAN 1:1 8TSSOP
Need more? Email Us
Renesas Electronics America
IC PWR SWITCH P-CHANNEL 1:1 8DFN
Need more? Email Us
Rohm Semiconductor
IC PWR SWITCH N-CHAN 1:1 5SSOP
Need more? Email Us
ON Semiconductor
IC DISTR LOAD SWITCH 2CH 8DFN
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
175+ $0.3361 $58.8175
420+ $0.2760 $115.9200
650+ $0.2680 $174.2000
895+ $0.2587 $231.5365
1,155+ $0.2506 $289.4430
1,550+ $0.2241 $347.3550
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 15,000 pieces
MOQ: 175 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess