EN
  • EN
  • DE

RT9711BPS

Part No RT9711BPS
Manufacturer Richtek USA Inc.
Catalog PMIC - Power Distribution Switches, Load Drivers
Description 80mΩ, 1.5A/0.6A High-Side Power Switches with Flag
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Richtek USA Inc.
Category Integrated Circuits(ICs)
Family PMIC - Power Distribution Switches,Load Drivers
Win Source Part Number 184904-RT9711BPS
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian RT9711BPS CAD Model

Description

The RT9711BPS is a high-side power switch IC from Richtek USA Inc., designed to provide robust power distribution with integrated protection features. This device is typically used to protect circuits from overcurrent and short-circuit conditions. The RT9711BPS integrates a power MOSFET and control circuitry to create a compact and efficient power management solution.

Applications

  • USB Power Distribution: Commonly used in USB ports to protect against overcurrent and short circuits.
  • Hot-Swap Applications: Protects systems during insertion and removal of modules, preventing damage.
  • Power Over Ethernet (PoE): Used in PoE devices to provide and protect power delivery.
  • Notebook Computers and Tablet PCs: Provides power protection and management in portable devices.
  • General Power Switching: Can be used in various applications requiring controlled power switching.

Features

  • Overcurrent Protection: Limits the output current to protect the load and the power source.
  • Short-Circuit Protection: Quickly shuts down the switch in the event of a short circuit.
  • Thermal Shutdown: Protects the device from overheating by shutting down when the temperature exceeds a safe limit.
  • Under-Voltage Lockout (UVLO): Prevents the device from operating under insufficient voltage conditions.
  • Reverse Blocking: Prevents current from flowing back into the power source.
  • Low On-Resistance: Minimizes power loss and voltage drop across the switch.

Benefits

  • Improved System Reliability: Offers protection against overcurrent, short circuits, and thermal events, increasing system robustness.
  • Reduced Component Count: Integrates multiple functions into a single package, simplifying circuit design.
  • Enhanced Power Efficiency: Low on-resistance contributes to minimizing power losses and improving overall efficiency.
  • Simplified Design: Integrated features reduce the need for complex external circuitry.
  • Compact Solution: Its small package makes it suitable for use in space-constrained applications.

Additional Details

The RT9711BPS operates within a specified input voltage range and is available in a compact surface-mount package. The datasheet contains detailed electrical characteristics, including voltage and current limits, switching times, and thermal resistance. It is essential to consult the datasheet for precise operating conditions and design considerations. The enable pin allows for external control of the switch. The device's robust protection features make it suitable for demanding applications where power integrity is critical.

You May Also Be Interested in

Microchip Technology
IC PWR SWITCH P-CHAN 1:1 SC70-6
Lowest to $0.9210
Semtech Corporation
IC PWR SWITCH 1:1 20QFN
Need more? Email Us
Rohm Semiconductor
IC HIGH SIDE SWITCH 1CH 8-TSSOP
Need more? Email Us
Microchip Technology
IC PWR SWITCH N-CHANNEL 1:1 8DIP
Need more? Email Us
NOVOSENSE
AUTO 1CH LOW SIDE SWITCH
Lowest to $0.6332
Maxim Integrated
SWITCH FOR TWO USB PORTS
Need more? Email Us
Maxim Integrated
IC PWR SWITCH P-CHAN 1:1 10UMAX
Need more? Email Us
Renesas Electronics America
IC PWR SWITCH P-CHANNEL 1:1 8DFN
Need more? Email Us
NOVOSENSE
AUTO 1CH LOW SIDE SWITCH
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101

Pricing & Ordering

Quantity Unit Price Ext. Price
175+ $0.3361 $58.8175
420+ $0.2760 $115.9200
650+ $0.2680 $174.2000
895+ $0.2587 $231.5365
1,155+ $0.2506 $289.4430
1,550+ $0.2241 $347.3550
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,000 pieces
MOQ: 175 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess