EN
  • EN
  • DE

RT9952GQW

Part No RT9952GQW
Manufacturer Richtek USA Inc.
Catalog HOT - SALES and EOL Components (Q - R)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Richtek USA Inc.
Win Source Part Number 301900-RT9952GQW
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian RT9952GQW CAD Model

Description

The RT9952GQW is a highly integrated system power management IC (PMIC) designed by Richtek USA Inc. It is primarily used in portable devices and other battery-powered applications requiring efficient power conversion and management. This PMIC integrates multiple power rails and control functions, reducing the number of external components and the overall system size.

Applications:

  • Smartphones: Used for managing power distribution and charging functions.
  • Tablets: Provides efficient power to various components including display, processor, and memory.
  • Portable Media Players: Manages battery charging and power regulation for audio and video playback.
  • Handheld Gaming Consoles: Delivers stable power to the processor, display, and other peripherals.
  • Wearable Devices: Such as smartwatches and fitness trackers, optimizing battery life.

Features:

  • Multiple Power Rails: Integrates several buck converters and LDOs (Low Dropout Regulators) to power different system components.
  • Dynamic Voltage Scaling (DVS): Adjusts the output voltage of the power rails dynamically to optimize power consumption based on the workload.
  • Battery Charging Management: Includes features for efficient and safe battery charging, including over-voltage protection and temperature monitoring.
  • I2C Interface: Allows for easy configuration and monitoring of the PMIC through a standard I2C communication interface.
  • Short-Circuit Protection: Protects the device and the system from damage due to short circuits.
  • Over-Temperature Protection (OTP): Shuts down the device if the temperature exceeds a safe limit, preventing thermal damage.

Benefits:

  • Improved Battery Life: Efficient power conversion and dynamic voltage scaling minimize power consumption, extending battery life.
  • Reduced System Size: Integration of multiple power management functions reduces the number of external components required, resulting in a smaller footprint.
  • Simplified System Design: The integrated I2C interface and comprehensive protection features simplify system design and improve reliability.
  • Enhanced System Performance: Stable and efficient power delivery ensures optimal performance of all system components.
  • Cost Savings: Reduces the overall system cost by integrating multiple functions into a single chip.

Technical Specifications:

While specific electrical characteristics require consulting the datasheet, typical specifications include:

  • Input Voltage Range: e.g., 2.7V to 5.5V
  • Output Voltage Range: Various, depending on the specific power rail
  • Switching Frequency: e.g., 2MHz
  • Operating Temperature Range: e.g., -40°C to +85°C

The RT9952GQW is typically available in a QFN (Quad Flat No-leads) package, which further contributes to its compact size and ease of integration into portable devices. It offers a robust and efficient power management solution for a wide range of battery-powered applications.

You May Also Be Interested in

Qualcomm
Need more? Email Us
Qualcomm
Need more? Email Us
AMCC
Lowest to $12.4155
Epson Electronics America Inc-Semiconductor Div
Need more? Email Us
Qualcomm
Need more? Email Us
Infineon Technologies
Need more? Email Us
Epson Electronics America Inc-Semiconductor Div
Need more? Email Us
Intel
Need more? Email Us
Intel
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess