The R1111N161A-TR is a voltage regulator manufactured by Ricoh. It's a low-dropout (LDO) regulator designed to provide a stable output voltage even when the input voltage is close to the desired output voltage. The 'TR' suffix usually indicates tape and reel packaging for automated assembly.
Applications
- Power management in portable devices
- Battery-powered equipment
- Voltage regulation in consumer electronics
- Microcontroller power supplies
- Wireless communication devices
Features
- Low dropout voltage
- Stable output voltage
- Low quiescent current
- Overcurrent protection
- Short-circuit protection
- Thermal shutdown protection
- Small package size
- Tape and reel packaging
Benefits
- Extended battery life in portable devices due to low quiescent current
- Stable voltage supply ensures reliable operation of connected components
- Protection features prevent damage from overcurrent, short circuits, and overheating
- Small size allows for use in space-constrained applications
- Easy integration into automated assembly processes
- Reduces power loss and improves efficiency
Additional Details
The R1111N161A-TR is typically a CMOS-based LDO regulator. The 'R1111' prefix identifies it as part of Ricoh's LDO regulator family. 'N161A' specifies the output voltage (likely 1.6V), tolerance, and other specific characteristics. It's crucial to consult the Ricoh datasheet for the R1111N161A-TR to obtain detailed specifications, including input voltage range, output voltage accuracy, dropout voltage, quiescent current, and thermal characteristics. The datasheet will also provide information on the specific package type and pinout. These LDO regulators are designed to provide a clean and stable power supply for sensitive electronic components, and are commonly used in a wide variety of applications.