EN
  • EN
  • DE

R1113Z281B-TR

Part No R1113Z281B-TR
Manufacturer Ricoh
Catalog HOT - SALES and EOL Components (Q - R)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Ricoh
Win Source Part Number 286831-R1113Z281B-TR
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian R1113Z281B-TR CAD Model

Description

The Ricoh R1113Z281B-TR is a low-dropout (LDO) voltage regulator IC designed to provide a stable and efficient voltage supply for a wide range of electronic applications. Its key features include low quiescent current, high output voltage accuracy, and built-in protection circuits, making it suitable for battery-powered devices and other sensitive systems.

Applications

  • Smartphones and Mobile Devices: Power management for core components and peripherals.
  • Wearable Devices: Voltage regulation in smartwatches, fitness trackers, and other wearables.
  • IoT (Internet of Things) Devices: Power supply for sensors, microcontrollers, and communication modules.
  • Portable Audio Players: Powering sensitive audio circuitry and digital signal processors.
  • Digital Cameras: Voltage regulation for image sensors and other critical components.

Features

  • Low Dropout Voltage: Ensures stable output voltage even with a small difference between input and output voltage.
  • High Output Voltage Accuracy: Provides precise voltage regulation for sensitive electronic components.
  • Low Quiescent Current: Minimizes power consumption in standby mode, extending battery life.
  • Overcurrent Protection: Protects the regulator and connected components from damage due to excessive current draw.
  • Thermal Shutdown Protection: Prevents overheating and potential damage to the IC.
  • Enable/Disable Function: Allows the regulator to be turned on or off to further reduce power consumption.

Benefits

  • Extended Battery Life: Low quiescent current and efficient regulation maximize battery runtime.
  • Enhanced System Reliability: Overcurrent and thermal protection features ensure stable and reliable operation.
  • Compact Product Design: Small package size allows for integration into miniaturized devices.
  • Stable Voltage Supply: High output voltage accuracy ensures optimal performance of powered components.
  • Reduced Power Dissipation: Efficient regulation minimizes heat generation, improving overall system efficiency.

Additional Details

The R1113Z281B-TR provides a fixed output voltage, typically 2.8V. It is designed for surface mount assembly. The official Ricoh datasheet provides detailed electrical characteristics, including input voltage range, output current capability, operating temperature range, and typical application circuits. The enable pin functionality helps to dynamically manage power within the application circuit. Consult the datasheet for specific information related to performance characteristics in different operating conditions.

You May Also Be Interested in

Qualcomm
Need more? Email Us
Qualcomm
Need more? Email Us
Infineon Technologies
Need more? Email Us
Qualcomm
Need more? Email Us
Infineon Technologies
Need more? Email Us
Nortel Networks
Need more? Email Us
Coilcraft
Lowest to $1.3063
Sierra Wireless
Need more? Email Us
Intel
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess