EN
  • EN
  • DE

R1114D301B-TR-F

Part No R1114D301B-TR-F
Manufacturer Ricoh
Catalog PMIC - Voltage Regulators - Linear
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Ricoh
Win Source Part Number 286859-R1114D301B-TR-F
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian R1114D301B-TR-F CAD Model

Description

The R1114D301B-TR-F is a voltage regulator IC manufactured by Ricoh. It is a low dropout (LDO) regulator designed to provide a stable and regulated output voltage, even when the input voltage is only slightly higher than the desired output voltage. This is particularly important in battery-powered applications where the battery voltage decreases over time. The "-TR-F" suffix typically indicates that the component is supplied on tape and reel for automated assembly and is compliant with certain environmental standards, such as being halogen-free.

Applications:

  • Power Management in Portable Devices: Smartphones, tablets, digital cameras, and other battery-operated devices.
  • Voltage Regulation for Microcontrollers and Microprocessors: Providing a stable and reliable power supply for processing units.
  • Post-Regulation for Switching Power Supplies: Improving output voltage accuracy and reducing ripple in DC-DC converters.
  • Powering Wireless Communication Modules: Providing a clean and stable power source for Bluetooth, Wi-Fi, and other RF modules.
  • Sensor Power Supplies: Regulating voltage for various types of sensors in industrial and consumer applications.

Features:

  • Low Dropout Voltage: Maintains stable output voltage even when the input voltage is only slightly higher than the output voltage.
  • High Output Voltage Accuracy: Provides a precise and consistent regulated voltage.
  • Low Quiescent Current: Minimizes power consumption when the regulator is not actively supplying current, extending battery life.
  • Overcurrent Protection: Protects the regulator and the load from damage caused by excessive current draw.
  • Thermal Shutdown Protection: Prevents the regulator from overheating and potentially failing due to excessive power dissipation.
  • Enable/Disable Function: Allows external control over the regulator's operation, reducing power consumption when not needed.
  • Tape and Reel Packaging: Facilitates automated assembly processes.

Benefits:

  • Extended Battery Life: Low quiescent current minimizes power waste, extending the operating time of battery-powered devices.
  • Improved System Reliability: Overcurrent and thermal shutdown protection prevent damage to the regulator and the load, increasing overall system robustness.
  • Simplified Circuit Design: Integrated protection features reduce the need for external components, streamlining the design process.
  • Precise and Stable Voltage Regulation: Ensures optimal performance of connected components and minimizes the risk of malfunction due to voltage fluctuations.
  • Efficient Manufacturing: Tape and reel packaging enables automated assembly, reducing manufacturing costs and improving throughput.

Additional Details:

The R1114D301B-TR-F typically comes in a small surface-mount package such as SOT-23. The '301B' likely denotes a specific output voltage, most probably around 3.0V. However, the official Ricoh datasheet for this specific part number should always be consulted for definitive specifications. The datasheet provides input voltage range, output voltage accuracy, dropout voltage, quiescent current, thermal characteristics, and details regarding the environmental compliance (e.g., halogen-free) signified by the '-F' suffix. The 'B' may denote a specific tolerance or revision of the device.

You May Also Be Interested in

Microchip Technology
IC REG LINEAR 5V 1A SOT23-5 / Linear Voltage Regulator IC Output
Need more? Email Us
ON Semiconductor
IC REG LINEAR 0.4V 500MA 6WDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-WDFN (2x2)
Need more? Email Us
Analog Devices Inc.
SP Amp Log Detector/Controller Single 5.5V 16-Pin LFCSP EP T/R
Lowest to $10.6918
Microchip Technology
Standard Regulator Pos 15V 2.4A 3-Pin(3+Tab) TO-257 Isolated
Need more? Email Us
Microchip Technology
IC REG LIN POS PROG 150MA 8MSOP / Linear Voltage Regulator IC Positive Programmable 2 Output 150mA, 150mA 8-MSOP
Need more? Email Us
Microchip Technology
IC V REG CONTROLLER 3V SOT23A-5 / Linear Voltage Regulator IC Output 1A SOT-23-5
Need more? Email Us
Rohm Semiconductor
IC REG LIN 3.3V 500MA TO263-3F / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA TO-263-3F
Need more? Email Us
Analog Devices Inc.
IC REG LIN NEG ADJ 200MA 12MSOP / Linear Voltage Regulator IC Negative Adjustable 1 Output 200mA 12-MSOP-EP
Lowest to $7.8153
Analog Devices Inc.
IC FILTER 30KHZ UNIV SWTCH 20DIP / Universal Switched Capacitor Filter IC Universal Switched Capacitor 4th Order 30kHz 20-PDIP
Lowest to $14.4729

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542

Pricing & Ordering

Quantity Unit Price Ext. Price
13+ $4.6512 $60.4656
31+ $3.8161 $118.2991
47+ $3.6972 $173.7684
65+ $3.5782 $232.5830
84+ $3.4581 $290.4804
112+ $3.1012 $347.3344
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,000 pieces
MOQ: 13 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess