EN
  • EN
  • DE

R1114D331D-TR-F

Part No R1114D331D-TR-F
Manufacturer Ricoh
Catalog PMIC - Voltage Regulators - Linear
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Ricoh
Win Source Part Number 286867-R1114D331D-TR-F
Popularity Low
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian R1114D331D-TR-F CAD Model

Description

The R1114D331D-TR-F is a voltage regulator IC manufactured by Ricoh. It is designed to provide a stable and regulated 3.3V output voltage, making it suitable for a wide range of electronic applications where a consistent power supply is crucial.

Applications:

  • Smartphones and Tablets: Used for power management and voltage regulation within mobile devices.
  • Wireless Communication Modules: Regulates voltage for Bluetooth, Wi-Fi, and other wireless modules.
  • Microcontroller-Based Systems: Provides a stable power supply for microcontrollers in embedded systems.
  • Wearable Technology: Used in smartwatches, fitness trackers, and other wearable devices.
  • Sensor Networks: Ensures a stable power supply for sensors used in environmental monitoring and industrial applications.

Features:

  • Fixed Output Voltage: Provides a highly accurate and stable 3.3V output voltage.
  • Low Dropout Voltage: Allows for efficient operation even when the input voltage is close to the output voltage.
  • Overcurrent Protection: Protects the IC and connected load from damage due to excessive current.
  • Short-Circuit Protection: Shuts down the output in the event of a short circuit to prevent damage.
  • Thermal Shutdown Protection: Prevents the IC from overheating by shutting down the output when the temperature exceeds a specified limit.
  • Compact Package: Available in small packages, such as SOT-23-5, for space-constrained applications.
  • High Ripple Rejection: Filters out noise and ripple from the input voltage to provide a clean and stable output.

Benefits:

  • Stable and Reliable Power: Ensures consistent performance of electronic devices by providing a regulated voltage.
  • Extended Battery Life: Low dropout voltage maximizes efficiency, leading to longer battery life in portable devices.
  • Protection Against Damage: Overcurrent, short-circuit, and thermal shutdown features protect the IC and the connected load.
  • Reliable Operation: Thermal shutdown protection prevents overheating and ensures the IC operates within safe temperature limits.
  • Space-Saving Design: Compact package allows for integration in small and densely populated circuit boards.
  • Clean Power Supply: High ripple rejection provides a clean and stable output voltage, minimizing noise in sensitive circuits.

Technical Specifications: The R1114D331D-TR-F typically operates with an input voltage range of 1.6V to 5.5V. The output voltage is fixed at 3.3V with high precision. It features low quiescent current consumption, making it ideal for battery-powered applications. The standard package is usually SOT-23-5 or a similar small form factor. Refer to the manufacturer's datasheet for detailed specifications.

You May Also Be Interested in

Analog Devices Inc.
SP Amp Log Detector/Controller Single 5.5V 16-Pin LFCSP EP T/R
Lowest to $10.6918
MaxLinear Inc
IC REG LINEAR 1.8V/2.5V TSOT23-6 / Linear Voltage Regulator IC Positive Fixed 2 Output 150mA, 150mA 6-TSOT
Need more? Email Us
ON Semiconductor
IC REG LINEAR 0.4V 500MA 6WDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-WDFN (2x2)
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.3V 300MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 6-XDFN (1.2x1.2)
Need more? Email Us
Microchip Technology
IC REG LINEAR 5V 1A SOT23-5 / Linear Voltage Regulator IC Output
Need more? Email Us
Microchip Technology
IC V REG CONTROLLER 3V SOT23A-5 / Linear Voltage Regulator IC Output 1A SOT-23-5
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.2V 500MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-XDFN (1.2x1.2)
Need more? Email Us
ON Semiconductor
IC REG LINEAR 0.8V 300MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 6-XDFN (1.2x1.2)
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.8V/3V 8XDFN / Linear Voltage Regulator IC Positive Fixed 2 Output 300mA, 300mA 8-XDFN (1.6x1.2)
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
345+ $0.1686 $58.1670
835+ $0.1386 $115.7310
1,295+ $0.1340 $173.5300
1,790+ $0.1294 $231.6260
2,295+ $0.1259 $288.9405
3,095+ $0.1120 $346.6400
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 102,400 pieces
MOQ: 345 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess