EN
  • EN
  • DE

R1114N151A-TR-F

Part No R1114N151A-TR-F
Manufacturer Ricoh
Catalog PMIC - Voltage Regulators - Linear
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Ricoh
Win Source Part Number 286870-R1114N151A-TR-F
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian R1114N151A-TR-F CAD Model

Description

The R1114N151A-TR-F is a voltage regulator IC from Ricoh, designed for applications requiring a stable and precise 1.5V output. This regulator is characterized by its low dropout voltage and protection features, making it suitable for battery-powered and portable devices.

Applications:

  • Portable Electronics: Regulates voltage in smartphones, tablets, and digital cameras requiring a 1.5V rail.
  • Memory Devices: Provides a stable 1.5V supply for certain types of memory chips, ensuring reliable operation.
  • Microcontroller Power: Supplies regulated power to microcontrollers requiring a 1.5V operating voltage.
  • Low-Voltage Logic Circuits: Regulates voltage for low-voltage logic gates and other digital circuits.
  • Wireless Communication Devices: Used in wireless modules requiring a 1.5V power supply.

Features:

  • Fixed Output Voltage: Provides a stable and accurate 1.5V output.
  • Low Dropout Voltage: Maintains regulation with a small difference between input and output voltage.
  • Overcurrent Protection: Protects against damage from excessive current flow.
  • Short-Circuit Protection: Shuts down the output in the event of a short circuit.
  • Thermal Shutdown Protection: Prevents overheating by shutting down the output when the temperature exceeds a safe limit.
  • Small Package: Available in a compact package for space-saving designs.
  • High Ripple Rejection: Filters out noise and ripple from the input voltage to provide a clean output.

Benefits:

  • Consistent Performance: Provides a stable 1.5V output, ensuring reliable operation of connected devices.
  • Extended Battery Life: Low dropout voltage minimizes power loss, extending the operational time of battery-powered devices.
  • Enhanced Protection: Overcurrent, short-circuit, and thermal shutdown features protect the IC and connected components.
  • Reliable Operation: Thermal shutdown protection ensures the IC operates within safe temperature limits.
  • Space Efficiency: The small package allows for integration in compact electronic devices.
  • Clean Power Supply: High ripple rejection ensures a clean and stable power supply, minimizing noise in sensitive applications.

Technical Specifications: The R1114N151A-TR-F typically operates within an input voltage range of 1.6V to 5.5V. It outputs a fixed voltage of 1.5V with high accuracy. The IC consumes low quiescent current, making it suitable for battery-powered devices. Packaging is generally SOT-23-5 or a similar small format. Consult the manufacturer's datasheet for detailed specifications.

You May Also Be Interested in

ON Semiconductor
IC REG LINEAR 1.5V 300MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 6-XDFN (1.2x1.2)
Need more? Email Us
Microchip Technology
IC REG LIN POS PROG 150MA 8MSOP / Linear Voltage Regulator IC Positive Programmable 2 Output 150mA, 150mA 8-MSOP
Need more? Email Us
Texas Instruments
IC REG LIN FIXED POS STNDRD REG / Linear Voltage Regulator IC Positive Fixed 1 Output 150mA 4-DSBGA
Need more? Email Us
ON Semiconductor
IC REG LINEAR BUCK QFN / Linear Voltage Regulator IC Output
Need more? Email Us
Analog Devices Inc.
IC FILTER 30KHZ UNIV SWTCH 20DIP / Universal Switched Capacitor Filter IC Universal Switched Capacitor 4th Order 30kHz 20-PDIP
Lowest to $14.4729
ON Semiconductor
IC REG LINEAR 1.5V 500MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-XDFN (1.2x1.2)
Need more? Email Us
ON Semiconductor
IC REG LINEAR 0.4V 500MA 6WDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-WDFN (2x2)
Lowest to $0.3662
MaxLinear Inc
IC REG LINEAR 1.8V/2.5V TSOT23-6 / Linear Voltage Regulator IC Positive Fixed 2 Output 150mA, 150mA 6-TSOT
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.3V 500MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-XDFN (1.2x1.2)
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess