EN
  • EN
  • DE

R1114Q281B-TR

Part No R1114Q281B-TR
Manufacturer Ricoh
Catalog PMIC - Voltage Regulators - Linear
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Ricoh
Win Source Part Number 286939-R1114Q281B-TR
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian R1114Q281B-TR CAD Model

Description

The R1114Q281B-TR is a low-dropout (LDO) voltage regulator IC manufactured by Ricoh. It is designed to provide a stable and regulated output voltage of 2.8V from a higher input voltage. This regulator is commonly used in various electronic devices and systems that require a consistent and reliable 2.8V power supply.

Applications

  • Powering Microcontrollers: Providing a stable 2.8V supply for reliable microcontroller operation.
  • Portable Devices: Voltage regulation in smartphones, tablets, and other battery-powered devices.
  • IoT Devices: Supplying regulated power to sensors, communication modules, and other IoT components.
  • Wireless Communication Modules: Ensuring stable power for Bluetooth, Wi-Fi, and other wireless modules.
  • Memory Devices: Powering low-voltage memory chips requiring 2.8V.

Features

  • Fixed Output Voltage: Provides a precisely regulated 2.8V output.
  • Low Dropout Voltage: Maintains regulation even with a small difference between input and output voltage.
  • High Accuracy: Ensures the output voltage remains within a tight tolerance.
  • Overcurrent Protection: Protects the IC and the load from damage due to excessive current.
  • Thermal Shutdown Protection: Prevents overheating and potential damage to the IC.
  • Low Quiescent Current: Minimizes power consumption when the load is light or absent.
  • Small Package Size: Allows for compact circuit designs.

Benefits

  • Stable Power Supply: Ensures reliable operation of electronic devices.
  • Protection Against Damage: Overcurrent and thermal shutdown features prevent damage.
  • Improved Efficiency: Low dropout voltage and quiescent current minimize power loss.
  • Extended Battery Life: Low quiescent current contributes to longer battery life in portable applications.
  • Compact Design: Small package allows for integration into space-constrained applications.
  • Simplified Circuit Design: Fixed output voltage simplifies the design process.

Additional Details

The R1114Q281B-TR is typically available in a small surface-mount package, such as DFN or SOT-23. The operating temperature range is usually specified as -40°C to +85°C. The 'TR' suffix usually indicates tape and reel packaging for automated assembly. The 'B' likely indicates a specific revision or characteristic of the IC. Refer to the manufacturer's datasheet for detailed specifications including input voltage range, output current capabilities, and package dimensions.

You May Also Be Interested in

ON Semiconductor
IC REG LINEAR 0.8V 300MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 6-XDFN (1.2x1.2)
Need more? Email Us
Microchip Technology
IC REG LIN POS PROG 150MA 10MSOP / Linear Voltage Regulator IC Positive Programmable 2 Output 150mA, 150mA 10-MSOP
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.8V 200MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 200mA 6-XDFN (1.5x1.5)
Need more? Email Us
Analog Devices Inc.
IC FILTER 30KHZ UNIV SWTCH 20DIP / Universal Switched Capacitor Filter IC Universal Switched Capacitor 4th Order 30kHz 20-PDIP
Lowest to $14.4729
Microchip Technology
IC V REG CONTROLLER 3V SOT23A-5 / Linear Voltage Regulator IC Output 1A SOT-23-5
Need more? Email Us
ON Semiconductor
IC REG LINEAR 0.4V 500MA 6WDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-WDFN (2x2)
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.3V 300MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 6-XDFN (1.2x1.2)
Need more? Email Us
Microchip Technology
Standard Regulator Pos 15V 2.4A 3-Pin(3+Tab) TO-257 Isolated
Need more? Email Us
Analog Devices Inc.
IC REG LIN NEG ADJ 200MA 12MSOP / Linear Voltage Regulator IC Negative Adjustable 1 Output 200mA 12-MSOP-EP
Lowest to $7.8153

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess