EN
  • EN
  • DE

R1120N401B-TR

Part No R1120N401B-TR
Manufacturer Ricoh
Catalog HOT - SALES and EOL Components (Q - R)
Description LOW NOISE 150mA L.D.O REGULATOR 
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Ricoh
Win Source Part Number 286993-R1120N401B-TR
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian R1120N401B-TR CAD Model

Description

The R1120N401B-TR is a low dropout (LDO) voltage regulator IC manufactured by Ricoh. It's designed to provide a stable and accurate 4.0V output voltage, making it suitable for a variety of applications that require a regulated power supply, especially in portable and battery-powered devices. The 'TR' suffix indicates that the component is supplied in tape and reel packaging for automated assembly processes.

Applications

  • Portable Electronics: Specifically powering microcontrollers, memory, and other components in devices such as smartphones, tablets, and portable media players.
  • Wireless Communication Modules: Providing a stable voltage supply for RF transceivers and other wireless components.
  • Sensor Systems: Regulating the voltage for sensors and signal conditioning circuits in various sensing applications.
  • Battery-Powered Equipment: Used in devices where efficient power management is crucial for extending battery life.
  • Industrial Control Systems: Providing a reliable voltage source for control circuits and microprocessors.
  • Power Management Circuits: As a component within larger power management systems to provide a regulated 4.0V rail.

Features

  • Fixed Output Voltage: Provides a stable and accurate 4.0V output.
  • Low Dropout Voltage: Enables efficient operation even when the input voltage is only slightly higher than the output voltage.
  • Low Quiescent Current: Minimizes power consumption in standby or idle modes, contributing to longer battery life.
  • Overcurrent Protection: Protects the regulator and the load from damage due to excessive current draw.
  • Thermal Shutdown Protection: Prevents the regulator from overheating and potentially causing damage to itself or surrounding components.
  • Small Package Size: Allows for compact designs and integration into space-constrained applications.

Benefits

  • Stable Voltage Supply: Ensures consistent and reliable operation of connected devices by providing a stable 4.0V output.
  • Extended Battery Life: Low quiescent current helps prolong battery life in portable applications.
  • Enhanced System Reliability: Overcurrent and thermal shutdown protection features prevent damage from electrical faults and overheating.
  • Simplified Design: Requires minimal external components, making it easy to integrate into various circuit designs.
  • Efficient Power Conversion: Low dropout voltage contributes to efficient power conversion, minimizing power loss.

Additional Details

The R1120N401B-TR typically comes in a small surface-mount package such as a DFN or SOT. Proper input and output capacitors are essential for stable operation and to minimize noise. Consult the official Ricoh datasheet for detailed specifications, application notes, and recommended PCB layout guidelines. Pay close attention to the thermal characteristics of the device to ensure that it operates within its specified temperature range. Proper thermal management techniques, such as heatsinking or adequate PCB copper area, may be required depending on the application and operating conditions.

You May Also Be Interested in

STMicroelectronics
Lowest to $16.1215
Intel
Need more? Email Us
Bel Power Solutions
Need more? Email Us
Zilog
Need more? Email Us
Qualcomm
Need more? Email Us
EPCOS (TDK)
Need more? Email Us
Infineon Technologies
Need more? Email Us
EPCOS (TDK)
Need more? Email Us
Infineon Technologies
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess