EN
  • EN
  • DE

R1121N401B-TR

Part No R1121N401B-TR
Manufacturer Ricoh
Catalog PMIC - Voltage Regulators - Linear
Description LOW NOISE 150mA LDO REGULATOR  
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Ricoh
Win Source Part Number 1241357-R1121N401B-TR
Manufacturer Homepage www.ricoh.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian R1121N401B-TR CAD Model

Description

The R1121N401B-TR is a CMOS-based voltage regulator manufactured by Ricoh Electronic Devices Co., Ltd. It's a low-dropout (LDO) regulator designed to provide a stable and accurate output voltage with low current consumption, making it ideal for battery-powered and portable applications.

Applications:

  • Smartphones and Mobile Devices: Provides regulated voltage to various components within the device, such as the processor, memory, and display.
  • Wearable Electronics: Powers sensors, microcontrollers, and communication modules in smartwatches, fitness trackers, and other wearable devices.
  • IoT Devices: Regulates voltage for sensors, communication modules, and microcontrollers in Internet of Things (IoT) applications.
  • Battery-Powered Equipment: Supplies stable voltage to circuits in portable equipment, such as remote controls, wireless mice, and portable audio players.
  • Wireless Communication Devices: Provides clean power for RF transceivers and other wireless communication circuitry.

Features:

  • Low Dropout Voltage: Maintains a stable output voltage even when the input voltage is close to the output voltage.
  • Low Quiescent Current: Minimizes current consumption in standby mode, extending battery life.
  • Overcurrent Protection: Protects the regulator and connected circuitry from excessive current draw.
  • Thermal Shutdown Protection: Shuts down the regulator if the internal temperature exceeds a safe limit, preventing damage.
  • Small Package: Available in a compact package for space-saving designs.

Benefits:

  • Extended Battery Life: Low quiescent current minimizes power consumption, extending the operating time of battery-powered devices.
  • Improved System Stability: Provides a stable and reliable power source, enhancing the overall performance and stability of the system.
  • Enhanced Protection: Overcurrent and thermal shutdown protection mechanisms prevent damage to the regulator and connected components.
  • Simplified Design: Requires minimal external components, simplifying the design process.
  • Compact Size: Small package size allows for denser circuit board layouts.

Additional Details:

The R1121N401B-TR typically requires external capacitors for stable operation. The datasheet specifies the recommended capacitor values and types. It is important to adhere to these recommendations to ensure optimal performance and prevent oscillations. The output voltage is fixed at 4.0V. This voltage regulator comes in a small package and is designed for low-power applications.

You May Also Be Interested in

Microchip Technology
Standard Regulator Pos 15V 2.4A 3-Pin(3+Tab) TO-257 Isolated
Need more? Email Us
Analog Devices Inc.
IC REG LINEAR -1.2V 500MA 8LFCSP / Linear Voltage Regulator IC Negative Fixed 1 Output 500mA 8-LFCSP (2x2)
Lowest to $9.6861
ON Semiconductor
IC REG LINEAR 1.8V/3V 8XDFN / Linear Voltage Regulator IC Positive Fixed 2 Output 300mA, 300mA 8-XDFN (1.6x1.2)
Need more? Email Us
ON Semiconductor
IC REG LINEAR 0.4V 500MA 6WDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-WDFN (2x2)
Need more? Email Us
Texas Instruments
IC REG LIN FIXED POS STNDRD REG / Linear Voltage Regulator IC Positive Fixed 1 Output 150mA 4-DSBGA
Need more? Email Us
ON Semiconductor
IC REG LINEAR BUCK QFN / Linear Voltage Regulator IC Output
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.5V 300MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 6-XDFN (1.2x1.2)
Need more? Email Us
Analog Devices Inc.
IC REG LIN NEG ADJ 200MA 12MSOP / Linear Voltage Regulator IC Negative Adjustable 1 Output 200mA 12-MSOP-EP
Lowest to $7.8153
Rohm Semiconductor
IC REG LIN 3.3V 500MA TO263-3F / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA TO-263-3F
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess