EN
  • EN
  • DE

R1131D261D-TR-F

Part No R1131D261D-TR-F
Manufacturer Ricoh
Catalog HOT - SALES and EOL Components (Q - R)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Ricoh
Win Source Part Number 287083-R1131D261D-TR-F
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian R1131D261D-TR-F CAD Model

Description

The R1131D261D-TR-F is a low-dropout (LDO) voltage regulator from Ricoh, designed to provide a stable 2.6V output voltage. This IC is suitable for various applications requiring a precise and efficient power supply. The 'TR' suffix indicates tape and reel packaging for automated assembly, and 'F' signifies a lead-free component.

Applications:

  • Microcontroller Power: Provides a clean and stable 2.6V power supply for microcontrollers in embedded systems.
  • Sensor Power Supply: Regulates the voltage for sensors, ensuring accurate and consistent readings in measurement applications.
  • Portable Electronic Devices: Used in battery-powered devices like smartphones, tablets, and wearables where efficient power management is essential.
  • Wireless Communication: Supplies stable voltage for Bluetooth, Wi-Fi, and other wireless communication modules.
  • Memory Devices: Provides the required voltage for memory ICs such as SRAM and EEPROM.

Features:

  • Fixed Output Voltage: Delivers a stable and precise 2.6V output voltage.
  • Low Dropout Voltage: Operates efficiently even when the input voltage is close to the output voltage.
  • Low Quiescent Current: Minimizes power consumption.
  • Input Voltage Range: Wide input voltage range for flexibility in power source selection.
  • Overcurrent Protection: Protects the regulator and the load from excessive current draw.
  • Short-Circuit Protection: Shuts down the output in the event of a short circuit to prevent damage.
  • Small Package: Available in a compact package for space-constrained applications.
  • Thermal Shutdown: Protects the regulator from overheating by disabling the output.

Benefits:

  • Stable Voltage: Provides a consistent and reliable 2.6V power supply for electronic components.
  • Efficient Power: Low quiescent current helps minimize power consumption and extend battery life.
  • Protection: Overcurrent and short-circuit protection safeguards the regulator and connected circuitry.
  • Compact Design: Small package allows for easy integration into space-limited applications.
  • Simplified Design: Fixed output voltage simplifies circuit design.
  • Increased Reliability: Thermal shutdown enhances the reliability and prevents damage from overheating.

Additional Details:

The R1131D261D-TR-F is designed using a low dropout (LDO) architecture. It offers excellent line and load regulation. Consult the datasheet for detailed specifications including the exact package type, pinout, and operating characteristics. This component is compliant with RoHS standards and is lead-free.

You May Also Be Interested in

Sierra Wireless
Need more? Email Us
SII Semiconductor Corporation
Need more? Email Us
Epson Electronics America Inc-Semiconductor Div
Need more? Email Us
Eon Silicon Solution
Need more? Email Us
AMCC
Lowest to $12.4155
Coilcraft
Lowest to $1.3063
Qualcomm
Need more? Email Us
Coilcraft
Lowest to $2.3539
Nortel Networks
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess