EN
  • EN
  • DE

R1141Q281D-TR

Part No R1141Q281D-TR
Manufacturer Ricoh
Catalog PMIC - Voltage Regulators - Linear
Description SC82 120mA LDO REGULATOR   
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Ricoh
Win Source Part Number 287147-R1141Q281D-TR
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian R1141Q281D-TR CAD Model

Description

The R1141Q281D-TR is a low-dropout (LDO) voltage regulator IC manufactured by Ricoh. It provides a stable and accurate output voltage even when the input voltage is only slightly higher than the output voltage. This feature is particularly useful in battery-powered devices, where the battery voltage decreases over time.

Applications

  • Battery-Powered Devices: Smartphones, tablets, digital cameras, and other portable electronic devices.
  • Wearable Technology: Smartwatches, fitness trackers, and other wearable devices.
  • Wireless Communication Devices: Bluetooth modules, Wi-Fi modules, and other wireless communication equipment.
  • Power Management Systems: Used to regulate voltage for microcontrollers, sensors, and other sensitive electronic components.

Features

  • Low Dropout Voltage: Maintains a stable output voltage even with a small voltage difference between input and output.
  • High Output Voltage Accuracy: Provides a precise and reliable voltage supply.
  • Low Quiescent Current: Minimizes power consumption when the regulator is not actively supplying current, extending battery life.
  • Overcurrent Protection: Protects the regulator and the connected load from damage due to excessive current draw.
  • Thermal Shutdown Protection: Prevents the regulator from overheating and potential damage.
  • Small Package Size: Allows for compact and space-saving designs.

Benefits

  • Extended Battery Life: Low quiescent current and low dropout voltage contribute to longer battery life in portable devices.
  • Stable and Reliable Performance: High output voltage accuracy ensures consistent performance of connected devices.
  • Enhanced System Protection: Overcurrent and thermal shutdown protection improve the reliability and longevity of the system.
  • Smaller and More Compact Designs: Small package size allows for smaller and more portable device designs.
  • Simplified Circuit Design: Integrated protection features reduce the need for external components, simplifying circuit design.

Additional Details

The R1141Q281D-TR typically has a fixed output voltage of 2.8V. It is usually available in a small SOT-23-5 package. The operating temperature range is generally from -40°C to +85°C. It also offers excellent transient response, making it suitable for applications where the load current changes rapidly. This component is commonly RoHS compliant.

You May Also Be Interested in

Texas Instruments
IC REG LIN FIXED POS STNDRD REG / Linear Voltage Regulator IC Positive Fixed 1 Output 150mA 4-DSBGA
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.8V/3V 8XDFN / Linear Voltage Regulator IC Positive Fixed 2 Output 300mA, 300mA 8-XDFN (1.6x1.2)
Need more? Email Us
ON Semiconductor
IC REG LINEAR 0.8V 300MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 6-XDFN (1.2x1.2)
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.2V 500MA 6WDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-WDFN (2x2)
Need more? Email Us
Analog Devices Inc.
IC REG LINEAR -1.2V 500MA 8LFCSP / Linear Voltage Regulator IC Negative Fixed 1 Output 500mA 8-LFCSP (2x2)
Lowest to $9.6861
MaxLinear Inc
IC REG LINEAR 1.8V/2.5V TSOT23-6 / Linear Voltage Regulator IC Positive Fixed 2 Output 150mA, 150mA 6-TSOT
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.2V 500MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-XDFN (1.2x1.2)
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.3V 300MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 6-XDFN (1.2x1.2)
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.3V 500MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-XDFN (1.2x1.2)
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $10.2783 $61.6698
14+ $8.4338 $118.0732
22+ $8.1705 $179.7510
30+ $7.9060 $237.1800
38+ $7.6426 $290.4188
51+ $6.8526 $349.4826
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,260 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess