EN
  • EN
  • DE

R1160N151B-TR-F

Part No R1160N151B-TR-F
Manufacturer Ricoh
Catalog PMIC - Voltage Regulators - Linear
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Ricoh
Win Source Part Number 287232-R1160N151B-TR-F
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian R1160N151B-TR-F CAD Model

Description

The R1160N151B-TR-F is a voltage regulator IC produced by Ricoh. This regulator is designed to provide a stable 1.5V output, ensuring reliable power for sensitive electronic components. Voltage regulators are essential in various electronic devices to maintain a consistent power supply despite fluctuations in input voltage or load current.

Applications:

  • Power Management in Portable Electronics: Used in smartphones, tablets, and other battery-operated devices for efficient power distribution.
  • Microcontroller Power Supply: Delivers a stable 1.5V supply for microcontrollers in embedded systems.
  • Wireless Communication Modules: Maintains consistent power for RF components, enhancing signal stability and performance.
  • Memory Devices: Regulates voltage for memory ICs ensuring data integrity.
  • Wearable Technology: Suitable for power management in smartwatches, fitness trackers, and similar wearable devices.

Features:

  • Low Dropout Voltage: Allows for a stable output voltage even with a small difference between input and output voltage.
  • High Output Voltage Accuracy: Ensures a precise and stable 1.5V output, critical for sensitive electronic components.
  • Overcurrent Protection: Protects the regulator and the load from damage caused by excessive current flow.
  • Thermal Shutdown Protection: Shuts down the regulator when the temperature exceeds safe levels, preventing thermal damage.
  • Compact Package Size: Suitable for integration into small electronic devices.
  • Low Quiescent Current: Minimizes power consumption in standby mode, extending battery life.

Benefits:

  • Improved System Reliability: Stable voltage supply ensures consistent performance of electronic devices.
  • Extended Battery Life: Efficient voltage regulation minimizes power consumption, increasing battery life in portable devices.
  • Protection Against Damage: Overcurrent and thermal shutdown protection safeguard the regulator and connected load.
  • Reduced Device Size: Compact packaging allows for integration into smaller electronic devices.
  • Simplified Design: Integrated protection features reduce the need for additional external components.

Additional Details:

The R1160N151B-TR-F provides a regulated output voltage of 1.5V. It is generally available in a small outline transistor (SOT) package for surface mounting on PCBs. Typical operating temperature ranges from -40°C to +85°C. For detailed specifications, including input voltage range, output current capability, and dropout voltage, refer to the official Ricoh datasheet for the R1160N series.

You May Also Be Interested in

Analog Devices Inc.
SP Amp Log Detector/Controller Single 5.5V 16-Pin LFCSP EP T/R
Lowest to $10.6918
ON Semiconductor
IC REG LINEAR 1.2V 500MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-XDFN (1.2x1.2)
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.8V/3V 8XDFN / Linear Voltage Regulator IC Positive Fixed 2 Output 300mA, 300mA 8-XDFN (1.6x1.2)
Need more? Email Us
Renesas Electronics America
Linear Regulator Positive 5V 300mA 3-Pin TO-126
Need more? Email Us
Texas Instruments
IC REG LIN FIXED POS STNDRD REG / Linear Voltage Regulator IC Positive Fixed 1 Output 150mA 4-DSBGA
Need more? Email Us
Analog Devices Inc.
IC REG LINEAR -1.2V 500MA 8LFCSP / Linear Voltage Regulator IC Negative Fixed 1 Output 500mA 8-LFCSP (2x2)
Lowest to $9.6861
Microchip Technology
IC V REG CONTROLLER 3V SOT23A-5 / Linear Voltage Regulator IC Output 1A SOT-23-5
Need more? Email Us
Analog Devices Inc.
IC REG LINEAR 4.2V 2A 8LFCSP / Linear Voltage Regulator IC Positive Fixed 1 Output 2A 8-LFCSP-WD (3x3)
Lowest to $4.2305
Rohm Semiconductor
IC REG LIN 3.3V 500MA TO263-3F / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA TO-263-3F
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $5.0693 $60.8316
28+ $4.1603 $116.4884
43+ $4.0298 $173.2814
60+ $3.9004 $234.0240
77+ $3.7699 $290.2823
103+ $3.3795 $348.0885
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,000 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess