EN
  • EN
  • DE

R1160N181B-TR-F

Part No R1160N181B-TR-F
Manufacturer Ricoh
Catalog PMIC - Voltage Regulators - Linear
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Ricoh
Win Source Part Number 287235-R1160N181B-TR-F
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian R1160N181B-TR-F CAD Model

Description

The R1160N181B-TR-F is a voltage regulator IC manufactured by Ricoh. It provides a stable 1.8V output, which is essential for ensuring the reliable operation of various sensitive electronic components. These regulators are widely used in electronic devices to maintain a consistent power supply, especially when input voltage or load current fluctuates.

Applications:

  • Power Management in Portable Devices: Used in smartphones, tablets, and other battery-powered devices to efficiently regulate and distribute power.
  • Microcontroller Power Supplies: Provides a stable 1.8V power source for microcontrollers in embedded systems.
  • Wireless Communication Modules: Ensures consistent power for RF components, improving signal stability and overall performance.
  • Memory Devices: Regulates voltage for memory ICs, ensuring data integrity and stable operation.
  • Wearable Technology: Suitable for power management in smartwatches, fitness trackers, and other wearable devices.

Features:

  • Low Dropout Voltage: Maintains a stable output voltage even with a small voltage difference between the input and output.
  • High Output Voltage Accuracy: Delivers a precise and stable 1.8V output, which is critical for sensitive components.
  • Overcurrent Protection: Protects the regulator and the load from damage caused by excessive current flow.
  • Thermal Shutdown Protection: Automatically shuts down the regulator when the temperature exceeds safe operating limits, preventing thermal damage.
  • Compact Package Size: Facilitates integration into space-constrained electronic devices.
  • Low Quiescent Current: Minimizes power consumption when the regulator is not actively supplying current, extending battery life.

Benefits:

  • Enhanced System Reliability: Stable voltage supply ensures consistent and reliable operation of electronic devices.
  • Extended Battery Life: Efficient voltage regulation reduces power consumption, increasing the operational lifespan of battery-powered devices.
  • Protection Against Damage: Overcurrent and thermal shutdown protection mechanisms safeguard the regulator and the load from potential damage.
  • Reduced Device Size: Compact packaging allows for seamless integration into smaller electronic devices.
  • Simplified Design: Integrated protection features minimize the need for external components, streamlining the design process.

Additional Details:

The R1160N181B-TR-F has a fixed output voltage of 1.8V. It is typically available in a small outline transistor (SOT) package suitable for surface mounting. The operating temperature range usually extends from -40°C to +85°C. For detailed specifications including input voltage range, output current capabilities, and dropout voltage, refer to the official Ricoh datasheet for the R1160N series.

You May Also Be Interested in

Rohm Semiconductor
IC REG LIN 3.3V 500MA TO263-3F / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA TO-263-3F
Need more? Email Us
Analog Devices Inc.
IC REG LIN NEG ADJ 200MA 12MSOP / Linear Voltage Regulator IC Negative Adjustable 1 Output 200mA 12-MSOP-EP
Lowest to $7.8153
Analog Devices Inc.
SP Amp Log Detector/Controller Single 5.5V 16-Pin LFCSP EP T/R
Lowest to $10.6918
ON Semiconductor
IC REG LINEAR 1.2V 500MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-XDFN (1.2x1.2)
Need more? Email Us
ON Semiconductor
IC REG LINEAR 2.8V 450MA 4XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 450mA 4-XDFN (1x1)
Need more? Email Us
Analog Devices Inc.
IC REG LINEAR 4.2V 2A 8LFCSP / Linear Voltage Regulator IC Positive Fixed 1 Output 2A 8-LFCSP-WD (3x3)
Lowest to $4.2305
Analog Devices Inc.
IC FILTER 30KHZ UNIV SWTCH 20DIP / Universal Switched Capacitor Filter IC Universal Switched Capacitor 4th Order 30kHz 20-PDIP
Lowest to $14.4729
ON Semiconductor
IC REG LINEAR 1.5V 500MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-XDFN (1.2x1.2)
Need more? Email Us
Analog Devices Inc.
IC REG BUCK 1.82V 600MA TSOT23-5 / Buck Switching Regulator IC Positive Fixed 1.82V 1 Output 600mA SOT-23-5 Thin, TSOT-23-5
Lowest to $1.2222

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $5.5902 $61.4922
26+ $4.5865 $119.2490
39+ $4.4433 $173.2887
54+ $4.3001 $232.2054
70+ $4.1568 $290.9760
93+ $3.7272 $346.6296
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 12,000 pieces
MOQ: 11 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess