EN
  • EN
  • DE

R1160N331B-TR

Part No R1160N331B-TR
Manufacturer Ricoh
Catalog PMIC - Voltage Regulators - Linear
Description SOT23-5 3-MODE 200mA LDO REGULATOR
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Ricoh
Win Source Part Number 287254-R1160N331B-TR
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian R1160N331B-TR CAD Model

Description

The R1160N331B-TR is a low-dropout (LDO) voltage regulator IC manufactured by Ricoh. It is designed to provide a stable and accurate 3.3V output voltage. This regulator is characterized by its low quiescent current, making it an excellent choice for battery-powered applications where power efficiency is paramount.

Applications:

  • Smartphones and Mobile Devices: Powering critical components and extending battery life.
  • Tablets and Portable Media Players: Ensuring a stable voltage supply for reliable operation.
  • Wireless Communication Devices: Supplying power to RF modules, Bluetooth devices, and other wireless communication circuits.
  • Wearable Technology: Ideal for smartwatches, fitness trackers, and other battery-operated wearable devices.
  • IoT (Internet of Things) Devices: Providing a stable power supply for sensors, microcontrollers, and communication modules in IoT applications.

Features:

  • Low Dropout Voltage: Maintains a stable output voltage even with a small difference between the input and output voltages.
  • Low Quiescent Current: Minimizes power consumption in standby mode, extending battery life.
  • High Output Voltage Accuracy: Ensures a precise and stable 3.3V output.
  • Overcurrent Protection: Protects the regulator and connected circuits from damage due to excessive current.
  • Small Package Size: Allows for compact designs and space-saving PCB layouts.
  • Thermal Shutdown Protection: Prevents damage to the regulator due to overheating.

Benefits:

  • Extended Battery Life: Low quiescent current and efficient regulation maximize battery runtime.
  • Stable and Reliable Power Supply: High accuracy and protection features ensure consistent performance.
  • Compact Design: Small package size allows for integration into space-constrained applications.
  • Simplified Power Management: Integrated protection features reduce the need for external components.
  • Improved System Performance: Stable voltage supply enhances the performance of connected components.

Additional Details:

The R1160N331B-TR typically operates with an input voltage range of 1.7V to 5.5V. It's specifically designed to provide a fixed output voltage of 3.3V. The low dropout voltage characteristic ensures efficient operation even when the input voltage is close to the output voltage. This device is commonly available in a small SOT-23-5 package. For complete technical specifications, including output current capacity and detailed protection characteristics, please refer to the official datasheet from Ricoh.

You May Also Be Interested in

ON Semiconductor
IC REG LINEAR 1.8V 500MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-XDFN (1.2x1.2)
Lowest to $0.3910
Microchip Technology
IC REG LIN POS PROG 150MA 8MSOP / Linear Voltage Regulator IC Positive Programmable 2 Output 150mA, 150mA 8-MSOP
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.8V 200MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 200mA 6-XDFN (1.5x1.5)
Need more? Email Us
Microchip Technology
IC V REG CONTROLLER 3V SOT23A-5 / Linear Voltage Regulator IC Output 1A SOT-23-5
Need more? Email Us
Microchip Technology
Standard Regulator Pos 15V 2.4A 3-Pin(3+Tab) TO-257 Isolated
Need more? Email Us
Analog Devices Inc.
IC REG LIN NEG ADJ 200MA 12MSOP / Linear Voltage Regulator IC Negative Adjustable 1 Output 200mA 12-MSOP-EP
Lowest to $7.8153
Analog Devices Inc.
IC FILTER 30KHZ UNIV SWTCH 20DIP / Universal Switched Capacitor Filter IC Universal Switched Capacitor 4th Order 30kHz 20-PDIP
Lowest to $14.4729
ON Semiconductor
IC REG LINEAR 1.5V 500MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-XDFN (1.2x1.2)
Need more? Email Us
MaxLinear Inc
IC REG LINEAR 1.8V/2.5V TSOT23-6 / Linear Voltage Regulator IC Positive Fixed 2 Output 150mA, 150mA 6-TSOT
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $12.3146 $61.5730
12+ $10.1051 $121.2612
18+ $9.7886 $176.1948
25+ $9.4733 $236.8325
32+ $9.1580 $293.0560
43+ $8.2097 $353.0171
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,970 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess