EN
  • EN
  • DE

R1162D151D-TR-FB

Part No R1162D151D-TR-FB
Manufacturer Ricoh
Catalog HOT - SALES and EOL Components (Q - R)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Ricoh
Win Source Part Number 287301-R1162D151D-TR-FB
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian R1162D151D-TR-FB CAD Model

Description

The R1162D151D-TR-FB is a voltage regulator IC manufactured by Ricoh. It belongs to a family of low-dropout (LDO) regulators, designed for providing a stable and precise output voltage even when the input voltage is only slightly higher than the desired output.

Applications:

  • Power Management in Portable Devices: Ideal for smartphones, tablets, and other battery-powered electronics.
  • Microcontroller Power Supply: Provides a stable voltage for reliable microcontroller operation.
  • Post-Regulation for DC-DC Converters: Improves output voltage accuracy and reduces noise in switching power supplies.
  • Sensor Power Supply: Delivers clean and stable voltage for sensitive sensors to ensure accurate readings.

Features:

  • Low Dropout Voltage: Maintains output voltage regulation with a minimal difference between input and output voltage.
  • High Output Voltage Accuracy: Provides a precise and consistent output voltage.
  • Overcurrent Protection: Protects the regulator and the load from excessive current draw.
  • Thermal Shutdown Protection: Prevents the regulator from overheating and damage.
  • Small Package: Allows for compact designs.

Benefits:

  • Extended Battery Life: Low dropout voltage and efficient operation extend battery life in portable devices.
  • Improved System Stability: Stable and reliable power supply enhances overall system stability.
  • Enhanced Device Protection: Overcurrent and thermal shutdown protect the regulator and connected components.
  • Compact Design: Small package size enables integration into small form-factor devices.

The '151' within the part number suggests a 1.5V output voltage. The R1162 series typically offers different output voltage options and package types to suit different application needs. It is imperative to consult the official Ricoh datasheet for the R1162D151D-TR-FB to get precise specifications. These specifications include input voltage range, output current capabilities, dropout voltage characteristics under various load conditions, quiescent current, and thermal resistance. The datasheet also specifies recommended external components like input and output capacitors to ensure stability and optimal performance. The suffix '-TR' indicates tape and reel packaging for automated assembly. The suffix '-FB' might represent a specific feature, revision, or manufacturing process; consulting the datasheet is crucial to understand its significance.

You May Also Be Interested in

Micron Technology Inc.
Need more? Email Us
EPCOS (TDK)
Need more? Email Us
Epson Electronics America Inc-Semiconductor Div
Need more? Email Us
Epson Electronics America Inc-Semiconductor Div
Lowest to $0.1626
AMCC
Need more? Email Us
Bel Power Solutions
Need more? Email Us
EPCOS (TDK)
Need more? Email Us
Infineon Technologies
Need more? Email Us
Qualcomm
Lowest to $2.4357

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $61.2404 $61.2404
3+ $50.2483 $150.7449
4+ $48.6786 $194.7144
5+ $47.1078 $235.5390
7+ $45.5382 $318.7674
9+ $40.8269 $367.4421
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,830 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess