EN
  • EN
  • DE

R1163K501D-TR

Part No R1163K501D-TR
Manufacturer Ricoh
Catalog HOT - SALES and EOL Components (Q - R)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Ricoh
Win Source Part Number 287312-R1163K501D-TR
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian R1163K501D-TR CAD Model

Description

The R1163K501D-TR is a voltage regulator IC manufactured by Ricoh. This specific model belongs to the R1163 series and is designed to provide a highly stable 5.0V output voltage. It's particularly well-suited for applications requiring a precise and regulated power supply. The 'K' in the product name often indicates specific features or performance characteristics optimized for particular use cases.

Applications

  • USB Power Supplies: Providing a stable 5V supply for USB-powered devices.
  • Microcontroller and Microprocessor Power: Ensuring stable voltage for reliable processing.
  • Industrial Control Systems: Powering sensors, actuators, and other control components.
  • Instrumentation and Measurement Equipment: Providing accurate voltage for precise measurements.
  • General Purpose Power Regulation: Used in a wide variety of electronic devices requiring a stable 5V supply.

Features

  • Fixed Output Voltage: Provides a stable 5.0V output.
  • High Output Voltage Accuracy: Ensures accurate voltage regulation.
  • Overcurrent Protection: Protects the IC and the load from excessive current.
  • Thermal Shutdown Protection: Prevents damage due to overheating.
  • Low Supply Current: Minimizes power consumption.
  • Small Package: Allows for use in compact electronic devices.
  • Enable/Disable Function: Can be turned on/off to conserve power.

Benefits

  • Stable and Reliable Power: Ensures consistent performance of connected devices.
  • Protection from Fault Conditions: Overcurrent and thermal protection prevent damage.
  • Compact Design: Suitable for applications with limited board space.
  • Power Saving: Low supply current and enable/disable function help conserve power.
  • Accurate Voltage Regulation: Ensures precise operation of powered devices.

Additional Details

The R1163K501D-TR typically comes in a small surface-mount package. Consult the datasheet for complete specifications, including input voltage range, quiescent current, and thermal characteristics. The enable/disable function allows for optimizing power consumption in applications where the regulator is not always needed. This regulator is a reliable solution for applications requiring a stable and accurate 5V power supply.

You May Also Be Interested in

Qualcomm
Lowest to $11.4253
Intel
Need more? Email Us
Bel Power Solutions
Need more? Email Us
Epson Electronics America Inc-Semiconductor Div
Lowest to $0.1626
EPCOS (TDK)
Need more? Email Us
Qualcomm
Lowest to $19.1290
Infineon Technologies
Lowest to $2.8702
Infineon Technologies
Need more? Email Us
Qualcomm
Lowest to $7.0594

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess